Win Source Part Number: 1064784-IHLP2020CZER
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: IHLP-2020CZ-A1
Package: Tape & Reel
Shielding: Shielded
Inductance: 10 µH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Metal Composite
Frequency - Self Resonant: 16MHz
Package / Case: Nonstandard
DC Resistance (DCR): 164mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.216" L x 0.204" W (5.49mm x 5.18mm)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.5 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.8000
Mfr: Vishay Dale
Other Names: 541-IHLP2020CZER100M
Current - Saturation (Isat): 4A
Inductor Power Shielded Wirewound 10uH 20% 100KHz Powdered Iron 2.5A 0.164Ohm DCR 2020 Automotive T/R Product overview: IHLP2020CZER100MA1 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10uH, 100KHz, 2.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 10uH, 100KHz, 2.5A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2020CZER100MA
10µH Shielded Inductor 2.5A 164mOhm Max Nonstandard
10µH Shielded Inductor 2.5A 164mOhm Max Nonstandard
10µH Shielded Inductor 2.5A 164mOhm Max Nonstandard
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1064784-IHLP2020CZER100MA1 | 71-IHLP2020CZER100MA1 | 541-IHLP2020CZER100MA1TR-ND |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | Automotive 10uH 100KHz 2.5A Inductor and Choke | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | |
| Technology | Standard | ||
| Application | RF Choke | ||
| Configuration | Fixed | Fixed |