Vishay Intertechnology, Inc. Fixed Inductors IHLP2020CZER100M8A

Description
10µH Shielded Molded Inductor 2.8A 138mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Shielded Molded Inductor 2.8A 138mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLP2020CZER100M8ACT-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Molded Inductor 2.8A 138mOhm Max Nonstandard

10µH Shielded Molded Inductor 2.8A 138mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP2020CZER100M8ATR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Molded Inductor 2.8A 138mOhm Max Nonstandard

10µH Shielded Molded Inductor 2.8A 138mOhm Max Nonstandard

Buy Now Datasheet
Power Inductor, 10Uh, Shielded, 2.8A Rohs Compliant Vishay - 73AJ6869 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 10Uh, Shielded, 2.8A Rohs Compliant Vishay
73AJ6869
Power Inductor, 10Uh, Shielded, 2.8A Rohs Compliant Vishay 73AJ6869
POWER INDUCTOR, 10UH, SHIELDED, 2.8A ROHS COMPLIANT: YES

POWER INDUCTOR, 10UH, SHIELDED, 2.8A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHLP2020CZER100M8ACT-ND 73AJ6869
Product Name Fixed Inductors Power Inductor, 10Uh, Shielded, 2.8A Rohs Compliant Vishay
Operating Temperature -55 to 180 C (-67 to 356 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.1380 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-150-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
CMT8100 Series Common Mode Inductors - CMT-8101 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 4000 to ? microH
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2123JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details