Vishay Intertechnology, Inc. Fixed Inductors IHLP2020CZER100M51

Description
10µH Shielded Inductor 2.8A 138mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Shielded Inductor 2.8A 138mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLP2020CZER100M51TR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Inductor 2.8A 138mOhm Max Nonstandard

10µH Shielded Inductor 2.8A 138mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP2020CZER100M51DKR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Inductor 2.8A 138mOhm Max Nonstandard

10µH Shielded Inductor 2.8A 138mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP2020CZER100M51CT-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Inductor 2.8A 138mOhm Max Nonstandard

10µH Shielded Inductor 2.8A 138mOhm Max Nonstandard

Buy Now Datasheet
10uH 100KHz 2.8A Inductor and Choke - 71-IHLP2020CZER100M51 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10uH 100KHz 2.8A Inductor and Choke
71-IHLP2020CZER100M51
10uH 100KHz 2.8A Inductor and Choke 71-IHLP2020CZER100M51
Inductor Power Shielded Wirewound 10uH 20% 100KHz Powdered Iron 2.8A 0.138Ohm DCR 2020 T/R Product overview: IHLP2020CZER100M51 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uH, 100KHz, 2.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10uH, 100KHz, 2.8A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2020CZER100M5 1 can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 10uH 20% 100KHz Powdered Iron 2.8A 0.138Ohm DCR 2020 T/R Product overview: IHLP2020CZER100M51 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uH, 100KHz, 2.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10uH, 100KHz, 2.8A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2020CZER100M51 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHLP2020CZER100M51TR-ND 71-IHLP2020CZER100M51
Product Name Fixed Inductors 10uH 100KHz 2.8A Inductor and Choke
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology
Core Material Metal Composite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - DSO1-48-0002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Chokes - 1-1879855-2 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.4000 ohms
Impedance 75 ohms
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details