Vishay Precision Group SMD 10uH 2.75A Inductor and Choke IHLP2020CZER100M11

Description
SMD Power Inductor 10uH 2.75A Shielded 2020 Product overview: IHLP2020CZER100M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uH, 2.75A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10uH, 2.75A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2020CZER100M1 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SMD Power Inductor 10uH 2.75A Shielded 2020 Product overview: IHLP2020CZER100M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uH, 2.75A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10uH, 2.75A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2020CZER100M1 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10uH 2.75A Inductor and Choke - 71-IHLP2020CZER100M11 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10uH 2.75A Inductor and Choke
71-IHLP2020CZER100M11
SMD 10uH 2.75A Inductor and Choke 71-IHLP2020CZER100M11
SMD Power Inductor 10uH 2.75A Shielded 2020 Product overview: IHLP2020CZER100M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uH, 2.75A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10uH, 2.75A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2020CZER100M1 1 can be used for catalog matching and distributor lookup.

SMD Power Inductor 10uH 2.75A Shielded 2020 Product overview: IHLP2020CZER100M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uH, 2.75A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10uH, 2.75A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2020CZER100M11 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 541-1241-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1241-6-ND
Fixed Inductors 541-1241-6-ND
10µH Shielded Molded Inductor 2.75A 131.9mOhm Max Nonstandard

10µH Shielded Molded Inductor 2.75A 131.9mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1241-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1241-2-ND
Fixed Inductors 541-1241-2-ND
10µH Shielded Molded Inductor 2.75A 131.9mOhm Max Nonstandard

10µH Shielded Molded Inductor 2.75A 131.9mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1241-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1241-1-ND
Fixed Inductors 541-1241-1-ND
10µH Shielded Molded Inductor 2.75A 131.9mOhm Max Nonstandard

10µH Shielded Molded Inductor 2.75A 131.9mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 10UH 2.75A SMD 10¦H 2.75A 2.25A 2.75A - ¦20% Shielded 131.9 mOhm Max - IHLP2020CZER100M11 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 10UH 2.75A SMD 10¦H 2.75A 2.25A 2.75A - ¦20% Shielded 131.9 mOhm Max
IHLP2020CZER100M11
INDUCTOR POWER 10UH 2.75A SMD 10¦H 2.75A 2.25A 2.75A - ¦20% Shielded 131.9 mOhm Max IHLP2020CZER100M11
INDUCTOR POWER 10UH 2.75A SMD 10¦H 2.75A 2.25A 2.75A - ¦20% Shielded 131.9 mOhm Max - - General Purpose - 0.216"" L x 0.204"" W x 0.118"" H (5.49mm x 5.18mm x 3.00mm) Surface Mount Digi-Reel«

INDUCTOR POWER 10UH 2.75A SMD 10¦H 2.75A 2.25A 2.75A - ¦20% Shielded 131.9 mOhm Max - - General Purpose - 0.216"" L x 0.204"" W x 0.118"" H (5.49mm x 5.18mm x 3.00mm) Surface Mount Digi-Reel«

Supplier's Site
Surface Mount Inductors - 7486962P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7486962P
Surface Mount Inductors 7486962P
Vishay IHLP2020CZER100M11

Vishay IHLP2020CZER100M11

Supplier's Site
Surface Mount Inductors - 7486962 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7486962
Surface Mount Inductors 7486962
Vishay IHLP2020CZER100M11

Vishay IHLP2020CZER100M11

Supplier's Site
Surface Mount Inductors - 1731371 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1731371
Surface Mount Inductors 1731371
Vishay IHLP2020CZER100M11

Vishay IHLP2020CZER100M11

Supplier's Site
Laguna Hills, CA, United States
Fixed Inductors - IHLP2020CZER100M11
921058-IHLP2020CZER100M11
Fixed Inductors - IHLP2020CZER100M11 921058-IHLP2020CZER100M11
Manufacturer: Vishay Win Source Part Number: 921058-IHLP2020CZER1 00M11 Series: IHLP-2020CZ-11 Operating Temperature Range: -55°C ~ 125°C Features: Shielded Molded Inductor 131.9mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8504.50.4000 Other Part Number: 541-1241-6, 541-1241-2, 541-1241-1

Manufacturer: Vishay
Win Source Part Number: 921058-IHLP2020CZER100M11
Series: IHLP-2020CZ-11
Operating Temperature Range: -55°C ~ 125°C
Features: Shielded Molded Inductor 131.9mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
HTSUS: 8504.50.4000
Other Part Number: 541-1241-6, 541-1241-2, 541-1241-1

Buy Now Datasheet
Fixed Inductors - IHLP2020CZER100M11 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
IHLP2020CZER100M11
Fixed Inductors IHLP2020CZER100M11
FIXED IND 10UH 2.75A 131.9 MOHM

FIXED IND 10UH 2.75A 131.9 MOHM

Supplier's Site Datasheet
Inductor, Shielded, 10Uh, 2.75A, 20%; Inductance Vishay - 81Y7972 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 10Uh, 2.75A, 20%; Inductance Vishay
81Y7972
Inductor, Shielded, 10Uh, 2.75A, 20%; Inductance Vishay 81Y7972
INDUCTOR, SHIELDED, 10UH, 2.75A, 20%; Inductance:10µH; RMS Current (Irms):2.75A; Inductor Construction:Shielde d; Saturation Current (Isat):2.25A; Product Range:IHLP-2020CZ-11 Series; Inductor Case / Package:2020 [5050 Metric] RoHS Compliant: Yes

INDUCTOR, SHIELDED, 10UH, 2.75A, 20%; Inductance:10µH; RMS Current (Irms):2.75A; Inductor Construction:Shielded; Saturation Current (Isat):2.25A; Product Range:IHLP-2020CZ-11 Series; Inductor Case / Package:2020 [5050 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-IHLP2020CZER100M11 541-1241-6-ND IHLP2020CZER100M11 7486962P 7486962 921058-IHLP2020CZER100M11 IHLP2020CZER100M11 81Y7972
Product Name SMD 10uH 2.75A Inductor and Choke Fixed Inductors INDUCTOR POWER 10UH 2.75A SMD 10¦H 2.75A 2.25A 2.75A - ¦20% Shielded 131.9 mOhm Max Surface Mount Inductors Surface Mount Inductors Fixed Inductors - IHLP2020CZER100M11 Fixed Inductors Inductor, Shielded, 10Uh, 2.75A, 20%; Inductance Vishay
Core Material Ferrite, Metal, Composite Metal composite
Inductance Range 10 microH 10 microH 10 microH 10 microH 10 microH 10 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Molded / Shielded Shielded Molded; Shielded Shielded Shielded
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R2-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Rod Core Inductor - RC-6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 560 microH
DCR 0.6000 ohms
View Details
2 suppliers