Vishay Precision Group Inductance Vishay IHLP2020CZER100M01.

Description
Inductance:10µH; RMS Current (Irms):-; Inductor Construction:Shielde d; Saturation Current (Isat):2.25A; Product Range:IHLP Series; DC Resistance Max:0.131ohm; Inductance Tolerance:± 20%; Product Length:5.49mm; Product Width:5.18mm RoHS Compliant: Yes
Datasheet
Description
Inductance:10µH; RMS Current (Irms):-; Inductor Construction:Shielde d; Saturation Current (Isat):2.25A; Product Range:IHLP Series; DC Resistance Max:0.131ohm; Inductance Tolerance:± 20%; Product Length:5.49mm; Product Width:5.18mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductance Vishay - 29AC6948 - Newark, An Avnet Company
Chicago, IL, United States
Inductance Vishay
29AC6948
Inductance Vishay 29AC6948
Inductance:10µH; RMS Current (Irms):-; Inductor Construction:Shielde d; Saturation Current (Isat):2.25A; Product Range:IHLP Series; DC Resistance Max:0.131ohm; Inductance Tolerance:± 20%; Product Length:5.49mm; Product Width:5.18mm RoHS Compliant: Yes

Inductance:10µH; RMS Current (Irms):-; Inductor Construction:Shielded; Saturation Current (Isat):2.25A; Product Range:IHLP Series; DC Resistance Max:0.131ohm; Inductance Tolerance:± 20%; Product Length:5.49mm; Product Width:5.18mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 29AC6948
Product Name Inductance Vishay
Mounting Option Surface Mount Technology
Inductance Range 10 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 0.2200 ohms
View Details
2 suppliers
Surface Mount Inductors - 1678507 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 45
View Details