SMD Shielded Inductor 10uH 2.5A 20% 2020 Product overview: IHLP2020CZER100M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uH, 2.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10uH, 2.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2020CZER100M0
INDUCTOR POWER 10UH 2.5A SMD 10¦H 2.5A 4A 2.5A - ¦20% Shielded 158 mOhm Max - - General Purpose - 0.216"" L x 0.204"" W x 0.118"" H (5.49mm x 5.18mm x 3.00mm) Surface Mount Digi-Reel«
Vishay IHLP2020CZER100M01
10µH Shielded Molded Inductor 2.5A 164mOhm Max Nonstandard
10µH Shielded Molded Inductor 2.5A 164mOhm Max Nonstandard
10µH Shielded Molded Inductor 2.5A 164mOhm Max Nonstandard
FIXED IND 10UH 2.5A 164 MOHM SMD
2.5A 10uH ±20% 4A SMD,5.2x5.2mm Power Inductors ROHS
INDUCTOR, SHIELDED, 10UH, 2.5A, 20%; Inductance:10µH; RMS Current (Irms):2.5A; Inductor Construction:Shielde
INDUCTOR, 10UH, 20%, SHIELDED, 2.5A ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-IHLP2020CZER100M01 | IHLP2020CZER100M01 | 2237257 | 541-1272-2-ND | IHLP2020CZER100M01 | IHLP2020CZER100M01 | 81Y7971 | 91AH7620 |
| Product Name | SMD 10uH 2.5A Inductor and Choke | INDUCTOR POWER 10UH 2.5A SMD 10¦H 2.5A 4A 2.5A - ¦20% Shielded 158 mOhm Max - - General Purpose - 0.216"" L x 0.204"" W x 0.118"" H (5.49mm x 5.18mm x 3.00mm) Surface Mount Digi-Reel« | Surface Mount Inductors | Fixed Inductors | Fixed Inductors | Inductors/Coils/Transformers >> Power Inductors | Inductor, Shielded, 10Uh, 2.5A, 20%; Inductance Vishay | Inductor, 10Uh, 20%, Shielded, 2.5A Rohs Compliant Vishay |
| Core Material | Metal, Composite | |||||||
| Inductance Range | 10 microH | 10 microH | 10 microH | 10 microH | 10 microH | 10 microH | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| Molded / Shielded | Shielded | Molded; Shielded | Shielded | Shielded |