FIXED IND 5.6UH 3A 108 MOHM SMD
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 564976 | 541-IHLP2020CZEK5R6M01TR-ND |
| Product Name | Surface Mount Inductors | Fixed Inductors |
| Inductance Range | 5.6 microH | |
| Rated DC Current | 3000 milliamps | 4100 milliamps |
| Standards and Certifications | RoHS | |
| EIA Case Size | EK | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |