FIXED IND 2.2UH 6.6A 26 MOHM SMD
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 541-IHLP2020CZEK2R2M8ATR-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -55 to 180 C (-67 to 356 F) |
| Mounting Option | Surface Mount Technology |
| Configuration | Fixed |
| Inductance Tolerance | 20 (+/- %) |
| DCR | 0.0260 ohms |