Vishay Intertechnology, Inc. Fixed Inductors IHLP2020BZETR33M11

Description
330nH Shielded Molded Inductor 13A 5.9mOhm Max Nonstandard
Request a Quote Datasheet
Description
330nH Shielded Molded Inductor 13A 5.9mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-9920-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-9920-2-ND
Fixed Inductors 541-9920-2-ND
330nH Shielded Molded Inductor 13A 5.9mOhm Max Nonstandard

330nH Shielded Molded Inductor 13A 5.9mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 541-9920-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.0059 ohms
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
20mH 7A Inductor and Choke - 839-DKLP-0231-0720 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 20000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-3N2 0402DC-3N2XJRW , 0402DC-3N2XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details