Vishay Intertechnology, Inc. Fixed Inductors IHLP2020BZET1R0M01

Description
1µH Shielded Molded Inductor 7A 20mOhm Max Nonstandard
Request a Quote Datasheet
Description
1µH Shielded Molded Inductor 7A 20mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-9912-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-9912-2-ND
Fixed Inductors 541-9912-2-ND
1µH Shielded Molded Inductor 7A 20mOhm Max Nonstandard

1µH Shielded Molded Inductor 7A 20mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 541-9912-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.0200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 36401E13N8GTDF-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Core Material Thin Film
Configuration Fixed
View Details
2 suppliers
Surface Mount Inductors - 1670297 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 100 microH
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-18N 026011C-18NXJRW , 026011C-18NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details