Vishay Precision Group Fixed Inductors IHLP2020BZERR68M5A

Description
680nH Shielded Molded Inductor 9.44A 14.2mOhm Max Nonstandard
Request a Quote Datasheet
Description
680nH Shielded Molded Inductor 9.44A 14.2mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHLP2020BZERR68M5A-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHLP2020BZERR68M5A-ND
Fixed Inductors IHLP2020BZERR68M5A-ND
680nH Shielded Molded Inductor 9.44A 14.2mOhm Max Nonstandard

680nH Shielded Molded Inductor 9.44A 14.2mOhm Max Nonstandard

Buy Now Datasheet
Power Inductor, 0.68Uh, Shielded, 9.44A Rohs Compliant Vishay - 29AK0291 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 0.68Uh, Shielded, 9.44A Rohs Compliant Vishay
29AK0291
Power Inductor, 0.68Uh, Shielded, 9.44A Rohs Compliant Vishay 29AK0291
POWER INDUCTOR, 0.68UH, SHIELDED, 9.44A ROHS COMPLIANT: YES

POWER INDUCTOR, 0.68UH, SHIELDED, 9.44A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number IHLP2020BZERR68M5A-ND 29AK0291
Product Name Fixed Inductors Power Inductor, 0.68Uh, Shielded, 9.44A Rohs Compliant Vishay
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.0142 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176639-3 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 220 microH
View Details
2 suppliers
Surface Mount Inductors - 2567710 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.1000 microH
DCR 2 ohms
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-11N 026011C-11NXJRW , 026011C-11NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details