Vishay Precision Group Inductance Vishay IHLP2020BZERR68M01.

Description
Inductance:680nH; RMS Current (Irms):10A; Inductor Construction:Shielde d; Saturation Current (Isat):15A; Product Range:IHLP-2020BZ-01 Series; DC Resistance Max:0.0124ohm; Inductance Tolerance:± 20%; Product Length:5.49mm RoHS Compliant: Yes
Datasheet
Description
Inductance:680nH; RMS Current (Irms):10A; Inductor Construction:Shielde d; Saturation Current (Isat):15A; Product Range:IHLP-2020BZ-01 Series; DC Resistance Max:0.0124ohm; Inductance Tolerance:± 20%; Product Length:5.49mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductance Vishay - 23AC5794 - Newark, An Avnet Company
Chicago, IL, United States
Inductance Vishay
23AC5794
Inductance Vishay 23AC5794
Inductance:680nH; RMS Current (Irms):10A; Inductor Construction:Shielde d; Saturation Current (Isat):15A; Product Range:IHLP-2020BZ-01 Series; DC Resistance Max:0.0124ohm; Inductance Tolerance:± 20%; Product Length:5.49mm RoHS Compliant: Yes

Inductance:680nH; RMS Current (Irms):10A; Inductor Construction:Shielded; Saturation Current (Isat):15A; Product Range:IHLP-2020BZ-01 Series; DC Resistance Max:0.0124ohm; Inductance Tolerance:± 20%; Product Length:5.49mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 23AC5794
Product Name Inductance Vishay
Mounting Option Surface Mount Technology
Inductance Range 0.6800 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0124 ohms
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1624031-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Through Hole
Inductance Range 68 microH
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-R56MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-3N0 0302CS-3N0XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details