Vishay Intertechnology, Inc. Fixed Inductors IHLP2020BZERR47M5A

Description
470nH Shielded Molded Inductor 13.43A 7.8mOhm Max Nonstandard
Request a Quote Datasheet
Description
470nH Shielded Molded Inductor 13.43A 7.8mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-9889-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-9889-2-ND
Fixed Inductors 541-9889-2-ND
470nH Shielded Molded Inductor 13.43A 7.8mOhm Max Nonstandard

470nH Shielded Molded Inductor 13.43A 7.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-9889-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-9889-1-ND
Fixed Inductors 541-9889-1-ND
470nH Shielded Molded Inductor 13.43A 7.8mOhm Max Nonstandard

470nH Shielded Molded Inductor 13.43A 7.8mOhm Max Nonstandard

Buy Now Datasheet
Power Inductor, 0.47Uh, Shielded, 13.43A Rohs Compliant Vishay - 29AK0289 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 0.47Uh, Shielded, 13.43A Rohs Compliant Vishay
29AK0289
Power Inductor, 0.47Uh, Shielded, 13.43A Rohs Compliant Vishay 29AK0289
POWER INDUCTOR, 0.47UH, SHIELDED, 13.43A ROHS COMPLIANT: YES

POWER INDUCTOR, 0.47UH, SHIELDED, 13.43A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-9889-2-ND 29AK0289
Product Name Fixed Inductors Power Inductor, 0.47Uh, Shielded, 13.43A Rohs Compliant Vishay
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.0078 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-R22MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
E - Core Common Mode Inductor - CME2425-2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2370 to ? microH
DCR 0.0800 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2155JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details