470nH Shielded Molded Inductor 12.5A 7.7mOhm Max Nonstandard
470nH Shielded Molded Inductor 12.5A 7.7mOhm Max Nonstandard
470nH Shielded Molded Inductor 12.5A 7.7mOhm Max Nonstandard
Manufacturer: Vishay Dale
Win Source Part Number: 1328538-IHLP2020BZER
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Molded
Shielding: Shielded
Size / Dimension: 0.216" L x 0.204" W (5.49mm x 5.18mm)
Inductance: 470 nH
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 2,000
Mounting: Surface Mount
Tolerance: ±20%
Frequency - Self Resonant: 83MHz
DC Resistance (DCR): 7.7mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
Current Rating (Amps): 12.5 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.4000
Other Part Number: 541-1215-1,541-1215-
Current - Saturation (Isat): 8A
RoHS Status: ROHS3 Compliant
Shielded SMD Inductor 470nH 20% 8A 2020 Composite Core Product overview: IHLP2020BZERR47M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 8A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2020BZERR47M1
INDUCTOR POWER .47UH 12.5A SMD 470nH 12.5A 8A 12.5A - ¦20% Shielded 7.7 mOhm Max - - General Purpose - 0.216"" L x 0.204"" W x 0.078"" H (5.49mm x 5.18mm x 2.00mm) Surface Mount Digi-Reel«
470nH ±20% 8A 2020 Power Inductors ROHS
INDUCTOR, SHIELDED, 470NH, 12.5A; Inductance:470nH; RMS Current (Irms):12.5A; Inductor Construction:Shielde
Surface Mount Power Inductor, IHLP-2020BZ-11 Series, 470 nH, 20%, Shielded, 7700 ohm, 12.5 A RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 541-1215-2-ND | 1328538-IHLP2020BZERR47M11 | 71-IHLP2020BZERR47M11 | IHLP2020BZERR47M11 | IHLP2020BZERR47M11 | 77R1950 | 34R3943 |
| Product Name | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | SMD 8A Inductor and Choke | INDUCTOR POWER .47UH 12.5A SMD 470nH 12.5A 8A 12.5A - ¦20% Shielded 7.7 mOhm Max - - General Purpose - 0.216"" L x 0.204"" W x 0.078"" H (5.49mm x 5.18mm x 2.00mm) Surface Mount Digi-Reel« | Inductors/Coils/Transformers >> Power Inductors | Inductor, Shielded, 470Nh, 12.5A; Inductance Vishay | Surface Mount Power Inductor, Ihlp-2020Bz-11 Series, 470 Nh, 20%, Shielded, 7700 Ohm, 12.5 A Rohs Compliant Vishay |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | |||
| Configuration | Fixed | Fixed | |||||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |||
| DCR | 0.0077 ohms | 0.0077 ohms | 0.0077 ohms | 0.0077 ohms |