Vishay Precision Group Fixed Inductors IHLP2020BZERR33M01

Description
330nH Shielded Molded Inductor 12A 8.2mOhm Max Nonstandard
Request a Quote Datasheet
Description
330nH Shielded Molded Inductor 12A 8.2mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-1084-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1084-2-ND
Fixed Inductors 541-1084-2-ND
330nH Shielded Molded Inductor 12A 8.2mOhm Max Nonstandard

330nH Shielded Molded Inductor 12A 8.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1084-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1084-1-ND
Fixed Inductors 541-1084-1-ND
330nH Shielded Molded Inductor 12A 8.2mOhm Max Nonstandard

330nH Shielded Molded Inductor 12A 8.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1084-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1084-6-ND
Fixed Inductors 541-1084-6-ND
330nH Shielded Molded Inductor 12A 8.2mOhm Max Nonstandard

330nH Shielded Molded Inductor 12A 8.2mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER .33UH 12A SMD 330nH 12A 25A 12A - ¦20% Shielded 8.2 mOhm Max - - General Purpose - 0.216
Anaheim, CA, United States
INDUCTOR POWER .33UH 12A SMD 330nH 12A 25A 12A - ¦20% Shielded 8.2 mOhm Max - - General Purpose - 0.216"" L x 0.204"" W x 0.078"" H (5.49mm x 5.18mm x 2.00mm) Surface Mount Digi-Reel«
IHLP2020BZERR33M01
INDUCTOR POWER .33UH 12A SMD 330nH 12A 25A 12A - ¦20% Shielded 8.2 mOhm Max - - General Purpose - 0.216"" L x 0.204"" W x 0.078"" H (5.49mm x 5.18mm x 2.00mm) Surface Mount Digi-Reel« IHLP2020BZERR33M01
INDUCTOR POWER .33UH 12A SMD 330nH 12A 25A 12A - ¦20% Shielded 8.2 mOhm Max - - General Purpose - 0.216"" L x 0.204"" W x 0.078"" H (5.49mm x 5.18mm x 2.00mm) Surface Mount Digi-Reel«

INDUCTOR POWER .33UH 12A SMD 330nH 12A 25A 12A - ¦20% Shielded 8.2 mOhm Max - - General Purpose - 0.216"" L x 0.204"" W x 0.078"" H (5.49mm x 5.18mm x 2.00mm) Surface Mount Digi-Reel«

Supplier's Site
SMD 0.33uH 12A Inductor and Choke - 71-IHLP2020BZERR33M01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.33uH 12A Inductor and Choke
71-IHLP2020BZERR33M01
SMD 0.33uH 12A Inductor and Choke 71-IHLP2020BZERR33M01
SMD Inductor 0.33uH 12A Shielded 2020 Product overview: IHLP2020BZERR33M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.33uH, 12A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.33uH, 12A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2020BZERR33M0 1 can be used for catalog matching and distributor lookup.

SMD Inductor 0.33uH 12A Shielded 2020 Product overview: IHLP2020BZERR33M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.33uH, 12A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.33uH, 12A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2020BZERR33M01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - IHLP2020BZERR33M01
1045186-IHLP2020BZERR33M01
Fixed Inductors - IHLP2020BZERR33M01 1045186-IHLP2020BZERR33M01
Manufacturer: Vishay Win Source Part Number: 1045186-IHLP2020BZER R33M01 Packaging: Reel - TR Type: Molded Current Rating: 12A Inductance: 330nH Height - Seated (Max): 0.079" (2.00mm) Mounting: SMD (SMT) Tolerance: ±20% Current - Saturation: 25A Frequency - Self Resonant: 125MHz Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 8.2 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Vishay
Win Source Part Number: 1045186-IHLP2020BZERR33M01
Packaging: Reel - TR
Type: Molded
Current Rating: 12A
Inductance: 330nH
Height - Seated (Max): 0.079" (2.00mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Current - Saturation: 25A
Frequency - Self Resonant: 125MHz
Frequency - Test: 100kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 8.2 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-1084-2-ND IHLP2020BZERR33M01 71-IHLP2020BZERR33M01 1045186-IHLP2020BZERR33M01
Product Name Fixed Inductors INDUCTOR POWER .33UH 12A SMD 330nH 12A 25A 12A - ¦20% Shielded 8.2 mOhm Max - - General Purpose - 0.216"" L x 0.204"" W x 0.078"" H (5.49mm x 5.18mm x 2.00mm) Surface Mount Digi-Reel« SMD 0.33uH 12A Inductor and Choke Fixed Inductors - IHLP2020BZERR33M01
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
DCR 0.0082 ohms 0.0082 ohms 0.0082 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole 200uH 1A 600V Inductor and Choke - 839-DS1-175-0003 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 200 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
Specs
Application RF Choke
View Details
High Frequency & RF Inductors - 2176075-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 2.00E-4 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details