Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1004176-IHLP2020BZER
Packaging: Tape and Reel
Inductance: 220 nH
Height: 1.9812 mm
Categories: OEM Parts(F-I)
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Compliant
Inductance Tolerance: 20 %
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1004176-IHLP2020BZERR22MA1 |
| Product Name | OEM Parts - OEM Parts (F - I) - IHLP2020BZERR22MA1 |