INDUCTOR POWER .10UH 17A SMD 100nH 17A 45A 17A - ¦20% Shielded 3.9 mOhm Max - - General Purpose - 0.216"" L x 0.204"" W x 0.078"" H (5.49mm x 5.18mm x 2.00mm) Surface Mount Digi-Reel«
Manufacturer: Vishay
Win Source Part Number: 1045185-IHLP2020BZER
Packaging: Reel - TR
Type: Molded
Current Rating: 17A
Inductance: 100nH
Height - Seated (Max): 0.079" (2.00mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Current - Saturation: 45A
Frequency - Self Resonant: 239MHz
Frequency - Test: 100kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 3.9 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 2k pcs
SMD Inductor, 100nH, 17A, Shielded, 2020, 3.9mR DCR Product overview: IHLP2020BZERR10M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 17A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 17A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2020BZERR10M0
100nH Shielded Molded Inductor 17A 3.9mOhm Max Nonstandard
100nH Shielded Molded Inductor 17A 3.9mOhm Max Nonstandard
100nH Shielded Molded Inductor 17A 3.9mOhm Max Nonstandard
INDUCTOR, SHIELDED, 100NH, 17A; Inductance:100nH; RMS Current (Irms):17A; Inductor Construction:Shielde
INDUCTOR, SHIELDED, 100NH, 17A; Inductance:100nH; RMS Current (Irms):17A; Inductor Construction:Shielde
FIXED IND 100NH 17A 3.9 MOHM SMD
| ASAP Semiconductor LLC | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | IHLP2020BZERR10M01 | 1045185-IHLP2020BZERR10M01 | 71-IHLP2020BZERR10M01 | 541-1082-2-ND | 77R1944 | IHLP2020BZERR10M01 |
| Product Name | INDUCTOR POWER .10UH 17A SMD 100nH 17A 45A 17A - ¦20% Shielded 3.9 mOhm Max - - General Purpose - 0.216"" L x 0.204"" W x 0.078"" H (5.49mm x 5.18mm x 2.00mm) Surface Mount Digi-Reel« | Fixed Inductors - IHLP2020BZERR10M01 | SMD 17A Inductor and Choke | Fixed Inductors | Inductor, Shielded, 100Nh, 17A; Inductance Vishay | Fixed Inductors |
| Application | General Purpose | RF Choke | ||||
| Inductance Range | 0.1000 microH | 0.1000 microH | 0.1000 microH | 0.1000 microH | 0.1000 microH | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| DCR | 0.0039 ohms | 0.0039 ohms | 0.0039 ohms | 0.0039 ohms | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |