Vishay Precision Group SMD 6.8uH 2.4A Inductor and Choke IHLP2020BZER6R8M01

Description
SMD Power Inductor 6.8uH 2.4A Shielded 2020 Product overview: IHLP2020BZER6R8M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8uH, 2.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8uH, 2.4A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2020BZER6R8M0 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SMD Power Inductor 6.8uH 2.4A Shielded 2020 Product overview: IHLP2020BZER6R8M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8uH, 2.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8uH, 2.4A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2020BZER6R8M0 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 6.8uH 2.4A Inductor and Choke - 71-IHLP2020BZER6R8M01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 6.8uH 2.4A Inductor and Choke
71-IHLP2020BZER6R8M01
SMD 6.8uH 2.4A Inductor and Choke 71-IHLP2020BZER6R8M01
SMD Power Inductor 6.8uH 2.4A Shielded 2020 Product overview: IHLP2020BZER6R8M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8uH, 2.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8uH, 2.4A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2020BZER6R8M0 1 can be used for catalog matching and distributor lookup.

SMD Power Inductor 6.8uH 2.4A Shielded 2020 Product overview: IHLP2020BZER6R8M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8uH, 2.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8uH, 2.4A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2020BZER6R8M01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
INDUCTOR POWER 6.8UH 2.4A SMD 6.8¦H 2.4A 4.3A 2.4A - ¦20% Shielded 150 mOhm Max - IHLP2020BZER6R8M01 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 6.8UH 2.4A SMD 6.8¦H 2.4A 4.3A 2.4A - ¦20% Shielded 150 mOhm Max
IHLP2020BZER6R8M01
INDUCTOR POWER 6.8UH 2.4A SMD 6.8¦H 2.4A 4.3A 2.4A - ¦20% Shielded 150 mOhm Max IHLP2020BZER6R8M01
INDUCTOR POWER 6.8UH 2.4A SMD 6.8¦H 2.4A 4.3A 2.4A - ¦20% Shielded 150 mOhm Max - - General Purpose - 0.216"" L x 0.204"" W x 0.078"" H (5.49mm x 5.18mm x 2.00mm) Surface Mount Digi-Reel«

INDUCTOR POWER 6.8UH 2.4A SMD 6.8¦H 2.4A 4.3A 2.4A - ¦20% Shielded 150 mOhm Max - - General Purpose - 0.216"" L x 0.204"" W x 0.078"" H (5.49mm x 5.18mm x 2.00mm) Surface Mount Digi-Reel«

Supplier's Site
Laguna Hills, CA, United States
Fixed Inductors - IHLP2020BZER6R8M01
718635-IHLP2020BZER6R8M01
Fixed Inductors - IHLP2020BZER6R8M01 718635-IHLP2020BZER6R8M01
Manufacturer: Vishay Dale Win Source Part Number: 718635-IHLP2020BZER6 R8M01 Packaging: Reel Type: Molded Mounting Style: SMD Shielding: Shielded Inductance: 6.8μH Tolerance: ±20% Current - Saturation: 4.3A Frequency - Self Resonant: 21MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 150mOhm Max Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.079" (2.00mm) Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.216" L x 0.204" W (5.49mm x 5.18mm) Current Rating (Amps): 2.4A Inductance Frequency - Test: 100kHz

Manufacturer: Vishay Dale
Win Source Part Number: 718635-IHLP2020BZER6R8M01
Packaging: Reel
Type: Molded
Mounting Style: SMD
Shielding: Shielded
Inductance: 6.8μH
Tolerance: ±20%
Current - Saturation: 4.3A
Frequency - Self Resonant: 21MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 150mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.079" (2.00mm)
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.216" L x 0.204" W (5.49mm x 5.18mm)
Current Rating (Amps): 2.4A
Inductance Frequency - Test: 100kHz

Buy Now
Fixed Inductors - 541-1092-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1092-2-ND
Fixed Inductors 541-1092-2-ND
6.8µH Shielded Molded Inductor 2.4A 150mOhm Max Nonstandard

6.8µH Shielded Molded Inductor 2.4A 150mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1092-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1092-1-ND
Fixed Inductors 541-1092-1-ND
6.8µH Shielded Molded Inductor 2.4A 150mOhm Max Nonstandard

6.8µH Shielded Molded Inductor 2.4A 150mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1092-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1092-6-ND
Fixed Inductors 541-1092-6-ND
6.8µH Shielded Molded Inductor 2.4A 150mOhm Max Nonstandard

6.8µH Shielded Molded Inductor 2.4A 150mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - IHLP2020BZER6R8M01 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
IHLP2020BZER6R8M01
Fixed Inductors IHLP2020BZER6R8M01
FIXED IND 6.8UH 2.4A 150MOHM SMD

FIXED IND 6.8UH 2.4A 150MOHM SMD

Supplier's Site Datasheet
Inductor, Shielded, 6.8Uh, 4.3A, Smd; Inductance Vishay - 67R4049 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 6.8Uh, 4.3A, Smd; Inductance Vishay
67R4049
Inductor, Shielded, 6.8Uh, 4.3A, Smd; Inductance Vishay 67R4049
INDUCTOR, SHIELDED, 6.8UH, 4.3A, SMD; Inductance:6.8µH; RMS Current (Irms):2.4A; Inductor Construction:Shielde d; Saturation Current (Isat):4.3A; Product Range:IHLP-2020BZ-01 Series; Inductor Case / Package:2020 [5050 Metric] RoHS Compliant: Yes

INDUCTOR, SHIELDED, 6.8UH, 4.3A, SMD; Inductance:6.8µH; RMS Current (Irms):2.4A; Inductor Construction:Shielded; Saturation Current (Isat):4.3A; Product Range:IHLP-2020BZ-01 Series; Inductor Case / Package:2020 [5050 Metric] RoHS Compliant: Yes

Supplier's Site
Inductor, Shielded, 6.8Uh, 4.3A, Smd, Full Reel; Inductance Vishay - 83R8301 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 6.8Uh, 4.3A, Smd, Full Reel; Inductance Vishay
83R8301
Inductor, Shielded, 6.8Uh, 4.3A, Smd, Full Reel; Inductance Vishay 83R8301
INDUCTOR, SHIELDED, 6.8UH, 4.3A, SMD, FULL REEL; Inductance:6.8µH; RMS Current (Irms):2.4A; Inductor Construction:Shielde d; Saturation Current (Isat):4.3A; Product Range:IHLP-2020BZ-01 Series; DC Resistance Max:0.15ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 6.8UH, 4.3A, SMD, FULL REEL; Inductance:6.8µH; RMS Current (Irms):2.4A; Inductor Construction:Shielded; Saturation Current (Isat):4.3A; Product Range:IHLP-2020BZ-01 Series; DC Resistance Max:0.15ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-IHLP2020BZER6R8M01 IHLP2020BZER6R8M01 718635-IHLP2020BZER6R8M01 541-1092-2-ND IHLP2020BZER6R8M01 67R4049 83R8301
Product Name SMD 6.8uH 2.4A Inductor and Choke INDUCTOR POWER 6.8UH 2.4A SMD 6.8¦H 2.4A 4.3A 2.4A - ¦20% Shielded 150 mOhm Max Fixed Inductors - IHLP2020BZER6R8M01 Fixed Inductors Fixed Inductors Inductor, Shielded, 6.8Uh, 4.3A, Smd; Inductance Vishay Inductor, Shielded, 6.8Uh, 4.3A, Smd, Full Reel; Inductance Vishay
Core Material Ferrite, Metal, Composite
Inductance Range 6.8 microH 6.8 microH 6.8 microH 6.8 microH 6.8 microH 6.8 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS RoHS RoHS
Molded / Shielded Shielded Molded; Shielded Shielded Shielded
Unlock Full Specs
to access all available technical data

Similar Products

Ground wire choke, open design - DENO - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Inductance Range 2000 to 4000 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details