Vishay Intertechnology, Inc. Automotive SMD 4.7uH Inductor and Choke IHLP2020BZER4R7M1A

Description
Power Inductors - SMD 4.7uH 20% AEC-Q200 Product overview: IHLP2020BZER4R7M1A from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 4.7uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 4.7uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2020BZER4R7M1 A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power Inductors - SMD 4.7uH 20% AEC-Q200 Product overview: IHLP2020BZER4R7M1A from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 4.7uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 4.7uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2020BZER4R7M1 A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 4.7uH Inductor and Choke - 71-IHLP2020BZER4R7M1A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 4.7uH Inductor and Choke
71-IHLP2020BZER4R7M1A
Automotive SMD 4.7uH Inductor and Choke 71-IHLP2020BZER4R7M1A
Power Inductors - SMD 4.7uH 20% AEC-Q200 Product overview: IHLP2020BZER4R7M1A from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 4.7uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 4.7uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2020BZER4R7M1 A can be used for catalog matching and distributor lookup.

Power Inductors - SMD 4.7uH 20% AEC-Q200 Product overview: IHLP2020BZER4R7M1A from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 4.7uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 4.7uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2020BZER4R7M1A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - IHLP2020BZER4R7M1A - 986758-IHLP2020BZER4R7M1A - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - IHLP2020BZER4R7M1A
986758-IHLP2020BZER4R7M1A
Fixed Inductors - IHLP2020BZER4R7M1A 986758-IHLP2020BZER4R7M1A
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 986758-IHLP2020BZER4 R7M1A Packaging: Tape and Reel Length: 5.74 mm Shielding: Shielded Inductance: 4.7 µH Mounting: SMD (SMT) Tolerance: 20 % Test Frequency: 100 kHz Military Standard: Not Self Resonant Frequency: 27 MHz Composition: Wirewound Height: 2 mm Resistance: 81.3 mΩ Categories: Fixed Inductors DC Resistance (DCR): 81.3 mΩ Case / Package: 2020 Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 5.43 mm Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C RMS Current (Irms): 3.2 A Saturation Current: 3 A Series Resistance: 81.3 mΩ Inductance Tolerance: 20 %

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 986758-IHLP2020BZER4R7M1A
Packaging: Tape and Reel
Length: 5.74 mm
Shielding: Shielded
Inductance: 4.7 µH
Mounting: SMD (SMT)
Tolerance: 20 %
Test Frequency: 100 kHz
Military Standard: Not
Self Resonant Frequency: 27 MHz
Composition: Wirewound
Height: 2 mm
Resistance: 81.3 mΩ
Categories: Fixed Inductors
DC Resistance (DCR): 81.3 mΩ
Case / Package: 2020
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 5.43 mm
Lead Free: Yes
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
RMS Current (Irms): 3.2 A
Saturation Current: 3 A
Series Resistance: 81.3 mΩ
Inductance Tolerance: 20 %

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-IHLP2020BZER4R7M1A 986758-IHLP2020BZER4R7M1A
Product Name Automotive SMD 4.7uH Inductor and Choke Fixed Inductors - IHLP2020BZER4R7M1A
Technology Power Choke Wirewound
Core Material Composite
Inductance Range 4.7 microH 4.7 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Packing Method Reel Tape Reel; Tape and Reel
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J154JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - 1712-3627453226120KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Common Mode Chokes - 486-3-127-598-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details