Vishay Precision Group SMD 4.7uH 3.2A Inductor and Choke IHLP2020BZER4R7M11

Description
SMD Inductor 4.7uH 3.2A Shielded 2020 81.3mR DCR Product overview: IHLP2020BZER4R7M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uH, 3.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7uH, 3.2A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2020BZER4R7M1 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SMD Inductor 4.7uH 3.2A Shielded 2020 81.3mR DCR Product overview: IHLP2020BZER4R7M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uH, 3.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7uH, 3.2A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2020BZER4R7M1 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 4.7uH 3.2A Inductor and Choke - 71-IHLP2020BZER4R7M11 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7uH 3.2A Inductor and Choke
71-IHLP2020BZER4R7M11
SMD 4.7uH 3.2A Inductor and Choke 71-IHLP2020BZER4R7M11
SMD Inductor 4.7uH 3.2A Shielded 2020 81.3mR DCR Product overview: IHLP2020BZER4R7M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uH, 3.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7uH, 3.2A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2020BZER4R7M1 1 can be used for catalog matching and distributor lookup.

SMD Inductor 4.7uH 3.2A Shielded 2020 81.3mR DCR Product overview: IHLP2020BZER4R7M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uH, 3.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7uH, 3.2A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2020BZER4R7M11 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Electronic Surplus - IHLP2020BZER4R7M11
1185312-IHLP2020BZER4R7M11
Electronic Surplus - IHLP2020BZER4R7M11 1185312-IHLP2020BZER4R7M11
Manufacturer: Vishay Dale Win Source Part Number: 1185312-IHLP2020BZER 4R7M11 Packaging: Reel Type: Molded Mounting Style: SMD Shielding: Shielded Inductance: 4.7μH Tolerance: ±20% Current - Saturation: 3A Frequency - Self Resonant: 27MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 81.3mOhm Max Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.vishay.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.079" (2.00mm) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.216" L x 0.204" W (5.49mm x 5.18mm) Current Rating (Amps): 3.2A Inductance Frequency - Test: 100kHz

Manufacturer: Vishay Dale
Win Source Part Number: 1185312-IHLP2020BZER4R7M11
Packaging: Reel
Type: Molded
Mounting Style: SMD
Shielding: Shielded
Inductance: 4.7μH
Tolerance: ±20%
Current - Saturation: 3A
Frequency - Self Resonant: 27MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 81.3mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.vishay.com
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.079" (2.00mm)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.216" L x 0.204" W (5.49mm x 5.18mm)
Current Rating (Amps): 3.2A
Inductance Frequency - Test: 100kHz

Buy Now
INDUCTOR POWER 4.7UH 3.2A SMD 4.7¦H 3.2A 3A 3.2A - ¦20% Shielded 81.3 mOhm Max - IHLP2020BZER4R7M11 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 4.7UH 3.2A SMD 4.7¦H 3.2A 3A 3.2A - ¦20% Shielded 81.3 mOhm Max
IHLP2020BZER4R7M11
INDUCTOR POWER 4.7UH 3.2A SMD 4.7¦H 3.2A 3A 3.2A - ¦20% Shielded 81.3 mOhm Max IHLP2020BZER4R7M11
INDUCTOR POWER 4.7UH 3.2A SMD 4.7¦H 3.2A 3A 3.2A - ¦20% Shielded 81.3 mOhm Max - - General Purpose - 0.216"" L x 0.204"" W x 0.078"" H (5.49mm x 5.18mm x 2.00mm) Surface Mount Digi-Reel«

INDUCTOR POWER 4.7UH 3.2A SMD 4.7¦H 3.2A 3A 3.2A - ¦20% Shielded 81.3 mOhm Max - - General Purpose - 0.216"" L x 0.204"" W x 0.078"" H (5.49mm x 5.18mm x 2.00mm) Surface Mount Digi-Reel«

Supplier's Site
Fixed Inductors - 541-1222-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1222-2-ND
Fixed Inductors 541-1222-2-ND
4.7µH Shielded Molded Inductor 3.2A 81.3mOhm Max Nonstandard

4.7µH Shielded Molded Inductor 3.2A 81.3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1222-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1222-6-ND
Fixed Inductors 541-1222-6-ND
4.7µH Shielded Molded Inductor 3.2A 81.3mOhm Max Nonstandard

4.7µH Shielded Molded Inductor 3.2A 81.3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1222-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1222-1-ND
Fixed Inductors 541-1222-1-ND
4.7µH Shielded Molded Inductor 3.2A 81.3mOhm Max Nonstandard

4.7µH Shielded Molded Inductor 3.2A 81.3mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Inductors - 2237252P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2237252P
Surface Mount Inductors 2237252P
Vishay IHLP2020BZER4R7M11

Vishay IHLP2020BZER4R7M11

Supplier's Site
Surface Mount Inductors - 2237252 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2237252
Surface Mount Inductors 2237252
Vishay IHLP2020BZER4R7M11

Vishay IHLP2020BZER4R7M11

Supplier's Site
Surface Mount Inductors - 2237251 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2237251
Surface Mount Inductors 2237251
Vishay IHLP2020BZER4R7M11

Vishay IHLP2020BZER4R7M11

Supplier's Site
Surface Mount Power Inductor, Ihlp-2020Bz-11 Series, 4.7 H, 20%, Shielded, 0.0813 Ohm, 3.2 A Rohs Compliant Vishay - 34R3945 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Ihlp-2020Bz-11 Series, 4.7 H, 20%, Shielded, 0.0813 Ohm, 3.2 A Rohs Compliant Vishay
34R3945
Surface Mount Power Inductor, Ihlp-2020Bz-11 Series, 4.7 H, 20%, Shielded, 0.0813 Ohm, 3.2 A Rohs Compliant Vishay 34R3945
Surface Mount Power Inductor, IHLP-2020BZ-11 Series, 4.7 H, 20%, Shielded, 0.0813 ohm, 3.2 A RoHS Compliant: Yes

Surface Mount Power Inductor, IHLP-2020BZ-11 Series, 4.7 H, 20%, Shielded, 0.0813 ohm, 3.2 A RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
IHLP2020BZER4R7M11
Inductors/Coils/Transformers >> Power Inductors IHLP2020BZER4R7M11
3.2A 4.7uH ±20% 3A 2020 Power Inductors ROHS

3.2A 4.7uH ±20% 3A 2020 Power Inductors ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC DigiKey RS Components, Ltd. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 71-IHLP2020BZER4R7M11 1185312-IHLP2020BZER4R7M11 IHLP2020BZER4R7M11 541-1222-2-ND 2237252P 34R3945 IHLP2020BZER4R7M11
Product Name SMD 4.7uH 3.2A Inductor and Choke Electronic Surplus - IHLP2020BZER4R7M11 INDUCTOR POWER 4.7UH 3.2A SMD 4.7¦H 3.2A 3A 3.2A - ¦20% Shielded 81.3 mOhm Max Fixed Inductors Surface Mount Inductors Surface Mount Power Inductor, Ihlp-2020Bz-11 Series, 4.7 H, 20%, Shielded, 0.0813 Ohm, 3.2 A Rohs Compliant Vishay Inductors/Coils/Transformers >> Power Inductors
Core Material Metal, Composite, Ferrite
Inductance Range 4.7 microH 4.7 microH 4.7 microH 4.7 microH 4.7 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS RoHS RoHS RoHS
Molded / Shielded Shielded Molded; Shielded Shielded
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2153JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
High Frequency & RF Inductors - 2-1624112-6 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0360 microH
View Details
2 suppliers
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-4N8 0402DC-4N8XJRW , 0402DC-4N8XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details