Vishay Precision Group Fixed Inductors IHLP2020BZER3R3M5A

Description
FIXED IND 3.3UH 4A 74.9 MOHM SMD
Request a Quote Datasheet
Description
FIXED IND 3.3UH 4A 74.9 MOHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLP2020BZER3R3M5ADKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 3.3UH 4A 74.9 MOHM SMD

FIXED IND 3.3UH 4A 74.9 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 541-IHLP2020BZER3R3M5ATR-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Molded Inductor 4A 74.9mOhm Max Nonstandard

3.3µH Shielded Molded Inductor 4A 74.9mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP2020BZER3R3M5ACT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 3.3UH 4A 74.9 MOHM SMD

FIXED IND 3.3UH 4A 74.9 MOHM SMD

Buy Now Datasheet
Power Inductor, 3.3Uh, Shielded, 4A Rohs Compliant Vishay - 29AK0303 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 3.3Uh, Shielded, 4A Rohs Compliant Vishay
29AK0303
Power Inductor, 3.3Uh, Shielded, 4A Rohs Compliant Vishay 29AK0303
POWER INDUCTOR, 3.3UH, SHIELDED, 4A ROHS COMPLIANT: YES

POWER INDUCTOR, 3.3UH, SHIELDED, 4A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHLP2020BZER3R3M5ADKR-ND 29AK0303
Product Name Fixed Inductors Power Inductor, 3.3Uh, Shielded, 4A Rohs Compliant Vishay
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.0749 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567711 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.1000 microH
DCR 2 ohms
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-7N0 0201DS-7N0XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-DKFP-A22A-0103-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details