Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1018858-IHLP2020BZER
Packaging: Tape and Reel
Length: 5.49 mm
Inductance: 3.3 µH
Contact Plating: Tin
Mounting: SMD (SMT)
Tolerance: 20 %
Test Frequency: 100 kHz
Height: 1.9812 mm
Categories: OEM Parts(F-I)
DC Resistance (DCR): 57.8 mΩ
Case / Package: 2020
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 5.18 mm
Lead Free: Yes
Max DC Current: 4.1 A
RoHS: Compliant
Min Operating Temperature: -55 °C
Inductance Tolerance: 20 %
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1018858-IHLP2020BZER3R3M1A |
| Product Name | OEM Parts - OEM Parts (F - I) - IHLP2020BZER3R3M1A |