Vishay Precision Group SMD 3.3uH 4.1A Inductor and Choke IHLP2020BZER3R3M11

Description
3.3uH Shielded Power Inductor, 4.1A, 20% Tol, 2020 SMD Product overview: IHLP2020BZER3R3M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uH, 4.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3uH, 4.1A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2020BZER3R3M1 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3.3uH Shielded Power Inductor, 4.1A, 20% Tol, 2020 SMD Product overview: IHLP2020BZER3R3M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uH, 4.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3uH, 4.1A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2020BZER3R3M1 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 3.3uH 4.1A Inductor and Choke - 71-IHLP2020BZER3R3M11 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.3uH 4.1A Inductor and Choke
71-IHLP2020BZER3R3M11
SMD 3.3uH 4.1A Inductor and Choke 71-IHLP2020BZER3R3M11
3.3uH Shielded Power Inductor, 4.1A, 20% Tol, 2020 SMD Product overview: IHLP2020BZER3R3M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uH, 4.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3uH, 4.1A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2020BZER3R3M1 1 can be used for catalog matching and distributor lookup.

3.3uH Shielded Power Inductor, 4.1A, 20% Tol, 2020 SMD Product overview: IHLP2020BZER3R3M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uH, 4.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3uH, 4.1A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2020BZER3R3M11 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - IHLP2020BZER3R3M11
746186-IHLP2020BZER3R3M11
Fixed Inductors - IHLP2020BZER3R3M11 746186-IHLP2020BZER3R3M11
Manufacturer: Vishay Dale Manufacturer: Vishay Win Source Part Number: 746186-IHLP2020BZER3 R3M11 Series: IHLP-2020BZ-11 Packaging: Reel - TR Type: Molded Operating Temperature Range: -55°C ~ 125°C Package: Nonstandard Current Rating: 4.1A Shielding: Shielded Inductance: 3.3μH Mounting: SMD Tolerance: ±20% Current - Saturation: 4.7A Frequency - Self Resonant: 29MHz Test Frequency: 100kHz Size: 0.216" L x 0.204" W (5.49mm x 5.18mm) Family Name: IHLP-2020BZ-11 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 57.8 mOhm Max Manufacturer Homepage: www.vishay.com Height - Seated (Maximum): 0.079" (2.00mm) Alternative Parts (Cross-Reference): LMLP05B5N3R3CTAR; CDPH4D19FNP-3R3MC; A915AY-3R3M=P3; Introduction Date: December 08, 2008 ECCN: EAR99 Country of Origin: China, Israel, United States of America Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Dale
Manufacturer: Vishay
Win Source Part Number: 746186-IHLP2020BZER3R3M11
Series: IHLP-2020BZ-11
Packaging: Reel - TR
Type: Molded
Operating Temperature Range: -55°C ~ 125°C
Package: Nonstandard
Current Rating: 4.1A
Shielding: Shielded
Inductance: 3.3μH
Mounting: SMD
Tolerance: ±20%
Current - Saturation: 4.7A
Frequency - Self Resonant: 29MHz
Test Frequency: 100kHz
Size: 0.216" L x 0.204" W (5.49mm x 5.18mm)
Family Name: IHLP-2020BZ-11
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 57.8 mOhm Max
Manufacturer Homepage: www.vishay.com
Height - Seated (Maximum): 0.079" (2.00mm)
Alternative Parts (Cross-Reference): LMLP05B5N3R3CTAR; CDPH4D19FNP-3R3MC; A915AY-3R3M=P3;
Introduction Date: December 08, 2008
ECCN: EAR99
Country of Origin: China, Israel, United States of America
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
INDUCTOR POWER 3.3UH 4.1A SMD 3.3¦H 4.1A 4.7A 4.1A - ¦20% Shielded 57.8 mOhm Max - IHLP2020BZER3R3M11 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 3.3UH 4.1A SMD 3.3¦H 4.1A 4.7A 4.1A - ¦20% Shielded 57.8 mOhm Max
IHLP2020BZER3R3M11
INDUCTOR POWER 3.3UH 4.1A SMD 3.3¦H 4.1A 4.7A 4.1A - ¦20% Shielded 57.8 mOhm Max IHLP2020BZER3R3M11
INDUCTOR POWER 3.3UH 4.1A SMD 3.3¦H 4.1A 4.7A 4.1A - ¦20% Shielded 57.8 mOhm Max - - General Purpose - 0.216"" L x 0.204"" W x 0.078"" H (5.49mm x 5.18mm x 2.00mm) Surface Mount Digi-Reel«

INDUCTOR POWER 3.3UH 4.1A SMD 3.3¦H 4.1A 4.7A 4.1A - ¦20% Shielded 57.8 mOhm Max - - General Purpose - 0.216"" L x 0.204"" W x 0.078"" H (5.49mm x 5.18mm x 2.00mm) Surface Mount Digi-Reel«

Supplier's Site
Fixed Inductors - 541-1221-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1221-1-ND
Fixed Inductors 541-1221-1-ND
3.3µH Shielded Molded Inductor 4.1A 57.8mOhm Max Nonstandard

3.3µH Shielded Molded Inductor 4.1A 57.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1221-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1221-6-ND
Fixed Inductors 541-1221-6-ND
3.3µH Shielded Molded Inductor 4.1A 57.8mOhm Max Nonstandard

3.3µH Shielded Molded Inductor 4.1A 57.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1221-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1221-2-ND
Fixed Inductors 541-1221-2-ND
3.3µH Shielded Molded Inductor 4.1A 57.8mOhm Max Nonstandard

3.3µH Shielded Molded Inductor 4.1A 57.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - IHLP2020BZER3R3M11 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
IHLP2020BZER3R3M11
Fixed Inductors IHLP2020BZER3R3M11
FIXED IND 3.3UH 4.1A 57.8MOHM SM

FIXED IND 3.3UH 4.1A 57.8MOHM SM

Supplier's Site Datasheet
Inductor, Shielded, 3.3Uh, 4.1A, 20%; Inductance Vishay - 77R1954 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 3.3Uh, 4.1A, 20%; Inductance Vishay
77R1954
Inductor, Shielded, 3.3Uh, 4.1A, 20%; Inductance Vishay 77R1954
INDUCTOR, SHIELDED, 3.3UH, 4.1A, 20%; Inductance:3.3µH; RMS Current (Irms):4.1A; Inductor Construction:Shielde d; Saturation Current (Isat):4.7A; Product Range:IHLP-2020BZ-11 Series; Inductor Case / Package:2020 [5050 Metric] RoHS Compliant: Yes

INDUCTOR, SHIELDED, 3.3UH, 4.1A, 20%; Inductance:3.3µH; RMS Current (Irms):4.1A; Inductor Construction:Shielded; Saturation Current (Isat):4.7A; Product Range:IHLP-2020BZ-11 Series; Inductor Case / Package:2020 [5050 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-IHLP2020BZER3R3M11 746186-IHLP2020BZER3R3M11 IHLP2020BZER3R3M11 541-1221-1-ND IHLP2020BZER3R3M11 77R1954
Product Name SMD 3.3uH 4.1A Inductor and Choke Fixed Inductors - IHLP2020BZER3R3M11 INDUCTOR POWER 3.3UH 4.1A SMD 3.3¦H 4.1A 4.7A 4.1A - ¦20% Shielded 57.8 mOhm Max Fixed Inductors Fixed Inductors Inductor, Shielded, 3.3Uh, 4.1A, 20%; Inductance Vishay
Core Material Ferrite, Metal, Composite
Inductance Range 3.3 microH 3.3 microH 3.3 microH 3.3 microH 3.3 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS RoHS
Molded / Shielded Shielded Molded; Shielded Shielded
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3230-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-R33M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details