INDUCTOR POWER 3.3UH 3.3A SMD 3.3¦H 3.3A 8.5A 3.3A - ¦20% Shielded 85.5 mOhm Max - - General Purpose - 0.216"" L x 0.204"" W x 0.078"" H (5.49mm x 5.18mm x 2.00mm) Surface Mount Digi-Reel«
3.3uH Shielded SMD Inductor, 4.7A, 2020, Composite Core Product overview: IHLP2020BZER3R3M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uH, 4.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3uH, 4.7A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2020BZER3R3M0
3.3µH Shielded Molded Inductor 3.3A 85.5mOhm Max Nonstandard
3.3µH Shielded Molded Inductor 3.3A 85.5mOhm Max Nonstandard
3.3µH Shielded Molded Inductor 3.3A 85.5mOhm Max Nonstandard
FIXED IND 3.3UH 3.3A 85.5MOHM SM
INDUCTOR, SHIELDED, 3.3UH, 8.5A, SMD; Inductance:3.3µH; RMS Current (Irms):3.3A; Inductor Construction:Shielde
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | IHLP2020BZER3R3M01 | 71-IHLP2020BZER3R3M01 | 541-1089-1-ND | IHLP2020BZER3R3M01 | 51R4492 |
| Product Name | INDUCTOR POWER 3.3UH 3.3A SMD 3.3¦H 3.3A 8.5A 3.3A - ¦20% Shielded 85.5 mOhm Max | SMD 3.3uH 4.7A Inductor and Choke | Fixed Inductors | Fixed Inductors | Inductor, Shielded, 3.3Uh, 8.5A, Smd; Inductance Vishay |
| Application | General Purpose | ||||
| Inductance Range | 3.3 microH | 3.3 microH | 3.3 microH | 3.3 microH | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |
| DCR | 0.0855 ohms | 0.0855 ohms | 0.0855 ohms | ||
| Core Material | Metal, Composite |