Vishay Precision Group Fixed Inductors IHLP2020BZER2R2M5A

Description
2.2µH Shielded Molded Inductor 5.1A 47.6mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Shielded Molded Inductor 5.1A 47.6mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHLP2020BZER2R2M5A-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHLP2020BZER2R2M5A-ND
Fixed Inductors IHLP2020BZER2R2M5A-ND
2.2µH Shielded Molded Inductor 5.1A 47.6mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 5.1A 47.6mOhm Max Nonstandard

Buy Now Datasheet
Power Inductor, 2.2Uh, Shielded, 5.1A Rohs Compliant Vishay - 29AK0299 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 2.2Uh, Shielded, 5.1A Rohs Compliant Vishay
29AK0299
Power Inductor, 2.2Uh, Shielded, 5.1A Rohs Compliant Vishay 29AK0299
POWER INDUCTOR, 2.2UH, SHIELDED, 5.1A ROHS COMPLIANT: YES

POWER INDUCTOR, 2.2UH, SHIELDED, 5.1A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number IHLP2020BZER2R2M5A-ND 29AK0299
Product Name Fixed Inductors Power Inductor, 2.2Uh, Shielded, 5.1A Rohs Compliant Vishay
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.0476 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-6R8MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30221 - Triad Magnetics
Specs
Technology Standard
Inductance Range 220 microH
DCR 0.6400 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J153JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details