Vishay Precision Group Inductor, Shielded, 2.2Uh, 9.5A, Smd, Full Reel; Inductance Vishay IHLP2020BZER2R2M01.

Description
INDUCTOR, SHIELDED, 2.2UH, 9.5A, SMD, FULL REEL; Inductance:2.2µH; RMS Current (Irms):4.2A; Inductor Construction:Shielde d; Saturation Current (Isat):9.5A; Product Range:IHLP-2020BZ-01 Series; DC Resistance Max:0.0501ohm RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, SHIELDED, 2.2UH, 9.5A, SMD, FULL REEL; Inductance:2.2µH; RMS Current (Irms):4.2A; Inductor Construction:Shielde d; Saturation Current (Isat):9.5A; Product Range:IHLP-2020BZ-01 Series; DC Resistance Max:0.0501ohm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Shielded, 2.2Uh, 9.5A, Smd, Full Reel; Inductance Vishay - 27AC6611 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 2.2Uh, 9.5A, Smd, Full Reel; Inductance Vishay
27AC6611
Inductor, Shielded, 2.2Uh, 9.5A, Smd, Full Reel; Inductance Vishay 27AC6611
INDUCTOR, SHIELDED, 2.2UH, 9.5A, SMD, FULL REEL; Inductance:2.2µH; RMS Current (Irms):4.2A; Inductor Construction:Shielde d; Saturation Current (Isat):9.5A; Product Range:IHLP-2020BZ-01 Series; DC Resistance Max:0.0501ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 2.2UH, 9.5A, SMD, FULL REEL; Inductance:2.2µH; RMS Current (Irms):4.2A; Inductor Construction:Shielded; Saturation Current (Isat):9.5A; Product Range:IHLP-2020BZ-01 Series; DC Resistance Max:0.0501ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 27AC6611
Product Name Inductor, Shielded, 2.2Uh, 9.5A, Smd, Full Reel; Inductance Vishay
Mounting Option Surface Mount Technology
Inductance Range 2.2 microH
DCR 0.0501 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3122-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
3 suppliers
Common Mode Chokes - CMT-8115-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPIL0630-4R7MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - LFC32TE047M - 1150851-LFC32TE047M - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0470 microH
Inductance Tolerance 20 (+/- %)
View Details