Vishay Intertechnology, Inc. Fixed Inductors IHLP2020BZER1R0MA1

Description
1µH Shielded Inductor 7A 20mOhm Max Nonstandard
Request a Quote Datasheet
Description
1µH Shielded Inductor 7A 20mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLP2020BZER1R0MA1TR-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Inductor 7A 20mOhm Max Nonstandard

1µH Shielded Inductor 7A 20mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP2020BZER1R0MA1CT-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Inductor 7A 20mOhm Max Nonstandard

1µH Shielded Inductor 7A 20mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP2020BZER1R0MA1DKR-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Inductor 7A 20mOhm Max Nonstandard

1µH Shielded Inductor 7A 20mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
984196-IHLP2020BZER1R0MA1
Inductors, Coils, Chokes - Fixed Inductors 984196-IHLP2020BZER1R0MA1
Win Source Part Number: 984196-IHLP2020BZER1 R0MA1 Category: Inductors, Coils, Chokes>Fixed Inductors Series: IHLP-2020BZ-A1 Package: Tape & Reel Shielding: Shielded Inductance: 1 µH Height - Seated (Max): 0.079" (2.00mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Metal Composite Frequency - Self Resonant: 62MHz Package / Case: Nonstandard DC Resistance (DCR): 20mOhm Max Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.216" L x 0.204" W (5.49mm x 5.18mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 7 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.8000 Mfr: Vishay Dale Other Names: 541-IHLP2020BZER1R0M A1TR,541-IHLP2020BZE R1R0MA1CT,541-IHLP20 20BZER1R0MA1DKR Current - Saturation (Isat): 16A

Win Source Part Number: 984196-IHLP2020BZER1R0MA1
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: IHLP-2020BZ-A1
Package: Tape & Reel
Shielding: Shielded
Inductance: 1 µH
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Metal Composite
Frequency - Self Resonant: 62MHz
Package / Case: Nonstandard
DC Resistance (DCR): 20mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.216" L x 0.204" W (5.49mm x 5.18mm)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 7 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.8000
Mfr: Vishay Dale
Other Names: 541-IHLP2020BZER1R0MA1TR,541-IHLP2020BZER1R0MA1CT,541-IHLP2020BZER1R0MA1DKR
Current - Saturation (Isat): 16A

Buy Now Datasheet
Automotive 1uH 100KHz 7A Inductor and Choke - 71-IHLP2020BZER1R0MA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 1uH 100KHz 7A Inductor and Choke
71-IHLP2020BZER1R0MA1
Automotive 1uH 100KHz 7A Inductor and Choke 71-IHLP2020BZER1R0MA1
Inductor Power Shielded Wirewound 1uH 20% 100KHz Powdered Iron 7A 0.02Ohm DCR 2020 Automotive T/R Product overview: IHLP2020BZER1R0MA1 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1uH, 100KHz, 7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1uH, 100KHz, 7A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2020BZER1R0MA 1 can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 1uH 20% 100KHz Powdered Iron 7A 0.02Ohm DCR 2020 Automotive T/R Product overview: IHLP2020BZER1R0MA1 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1uH, 100KHz, 7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1uH, 100KHz, 7A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2020BZER1R0MA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHLP2020BZER1R0MA1TR-ND 984196-IHLP2020BZER1R0MA1 71-IHLP2020BZER1R0MA1
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Automotive 1uH 100KHz 7A Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Metal Composite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Dual 5000uH 15A 0.017Ohm Inductor and Choke - 839-DKIP-0231-1505 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 5000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
Specs
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-R33M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details