Vishay Precision Group Inductor, Shielded, 1Uh, 16A, Smd, Full Reel; Inductance Vishay IHLP2020BZER1R0M01.

Description
INDUCTOR, SHIELDED, 1UH, 16A, SMD, FULL REEL; Inductance:1µH; RMS Current (Irms):7A; Inductor Construction:Shielde d; Saturation Current (Isat):16A; Product Range:IHLP-2020BZ-01 Series; DC Resistance Max:0.02ohm; Product Length:5.49mmRoHS Compliant: Yes
Description
INDUCTOR, SHIELDED, 1UH, 16A, SMD, FULL REEL; Inductance:1µH; RMS Current (Irms):7A; Inductor Construction:Shielde d; Saturation Current (Isat):16A; Product Range:IHLP-2020BZ-01 Series; DC Resistance Max:0.02ohm; Product Length:5.49mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, Shielded, 1Uh, 16A, Smd, Full Reel; Inductance Vishay - 26AC0424 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 1Uh, 16A, Smd, Full Reel; Inductance Vishay
26AC0424
Inductor, Shielded, 1Uh, 16A, Smd, Full Reel; Inductance Vishay 26AC0424
INDUCTOR, SHIELDED, 1UH, 16A, SMD, FULL REEL; Inductance:1µH; RMS Current (Irms):7A; Inductor Construction:Shielde d; Saturation Current (Isat):16A; Product Range:IHLP-2020BZ-01 Series; DC Resistance Max:0.02ohm; Product Length:5.49mmRoHS Compliant: Yes

INDUCTOR, SHIELDED, 1UH, 16A, SMD, FULL REEL; Inductance:1µH; RMS Current (Irms):7A; Inductor Construction:Shielded; Saturation Current (Isat):16A; Product Range:IHLP-2020BZ-01 Series; DC Resistance Max:0.02ohm; Product Length:5.49mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 26AC0424
Product Name Inductor, Shielded, 1Uh, 16A, Smd, Full Reel; Inductance Vishay
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J124JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1857945 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
Standards and Certifications RoHS
View Details
Common Mode Chokes - 486-3-127-625-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details