Vishay Intertechnology, Inc. Fixed Inductors IHLP2020BZER100M51

Description
10µH Shielded Inductor 2.5A 193.7mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Shielded Inductor 2.5A 193.7mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLP2020BZER100M51TR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Inductor 2.5A 193.7mOhm Max Nonstandard

10µH Shielded Inductor 2.5A 193.7mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP2020BZER100M51DKR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Inductor 2.5A 193.7mOhm Max Nonstandard

10µH Shielded Inductor 2.5A 193.7mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP2020BZER100M51CT-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Inductor 2.5A 193.7mOhm Max Nonstandard

10µH Shielded Inductor 2.5A 193.7mOhm Max Nonstandard

Buy Now Datasheet
Power Inductor, 10Uh, Shielded, 2.5A Rohs Compliant Vishay - 29AK0296 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 10Uh, Shielded, 2.5A Rohs Compliant Vishay
29AK0296
Power Inductor, 10Uh, Shielded, 2.5A Rohs Compliant Vishay 29AK0296
POWER INDUCTOR, 10UH, SHIELDED, 2.5A ROHS COMPLIANT: YES

POWER INDUCTOR, 10UH, SHIELDED, 2.5A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHLP2020BZER100M51TR-ND 29AK0296
Product Name Fixed Inductors Power Inductor, 10Uh, Shielded, 2.5A Rohs Compliant Vishay
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Metal Composite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2393JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 2567713P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0022 microH
DCR 0.0900 ohms
View Details
Common Mode Chokes - 486-3-108-428-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details