Vishay Intertechnology, Inc. Fixed Inductors IHLP2020BZEK4R7M01

Description
FIXED IND 4.7UH 2.8A 116.6 MOHM
Request a Quote Datasheet
Description
FIXED IND 4.7UH 2.8A 116.6 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLP2020BZEK4R7M01TR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 4.7UH 2.8A 116.6 MOHM

FIXED IND 4.7UH 2.8A 116.6 MOHM

Buy Now Datasheet
Surface Mount Inductors - 565154 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
565154
Surface Mount Inductors 565154
Vishay IHLP2020BZEK4R7M01

Vishay IHLP2020BZEK4R7M01

Supplier's Site
Surface Mount Inductors - 565155 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
565155
Surface Mount Inductors 565155
Vishay IHLP2020BZEK4R7M01

Vishay IHLP2020BZEK4R7M01

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHLP2020BZEK4R7M01TR-ND 565154
Product Name Fixed Inductors Surface Mount Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.1166 ohms
Unlock Full Specs
to access all available technical data

Similar Products

CMF Series 68 MilliHenry (mH) Inductance Common Mode Inductor - CMF23V-683900 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 68000 microH
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details