Vishay Intertechnology, Inc. Fixed Inductors IHLP1616BZERR68M5A

Description
680nH Shielded Molded Inductor 7.6A 18.8mOhm Max Nonstandard
Request a Quote Datasheet
Description
680nH Shielded Molded Inductor 7.6A 18.8mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLP1616BZERR68M5ACT-ND - DigiKey
Thief River Falls, MN, United States
680nH Shielded Molded Inductor 7.6A 18.8mOhm Max Nonstandard

680nH Shielded Molded Inductor 7.6A 18.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP1616BZERR68M5ADKR-ND - DigiKey
Thief River Falls, MN, United States
680nH Shielded Molded Inductor 7.6A 18.8mOhm Max Nonstandard

680nH Shielded Molded Inductor 7.6A 18.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP1616BZERR68M5ATR-ND - DigiKey
Thief River Falls, MN, United States
680nH Shielded Molded Inductor 7.6A 18.8mOhm Max Nonstandard

680nH Shielded Molded Inductor 7.6A 18.8mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 541-IHLP1616BZERR68M5ACT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.0188 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J822JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-7N9 0402DC-7N9XJRW , 0402DC-7N9XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Surface Mount Inductors - 2469836 - RS Components, Ltd.
Specs
Inductance Range 47 microH
Rated DC Current 2800 milliamps
Standards and Certifications RoHS
View Details