Inductor Power Shielded Wirewound 0.47uH 20% 100KHz Powdered Iron 5.6A 0.018Ohm DCR 1616 Automotive T/R Product overview: IHLP1616BZERR47MA1 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.47uH, 100KHz, 5.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.47uH, 100KHz, 5.6A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP1616BZERR47MA
Manufacturer: Vishay Dale
Win Source Part Number: 1329333-IHLP1616BZER
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Shielding: Shielded
Size / Dimension: 0.175" L x 0.160" W (4.45mm x 4.06mm)
Inductance: 470 nH
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 4,000
Mounting: Surface Mount
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Metal Composite
Frequency - Self Resonant: 97MHz
DC Resistance (DCR): 18mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5.6 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.8000
Other Part Number: 541-IHLP1616BZERR47M
Current - Saturation (Isat): 11.5A
RoHS Status: ROHS3 Compliant
470nH Shielded Inductor 5.6A 18mOhm Max Nonstandard
470nH Shielded Inductor 5.6A 18mOhm Max Nonstandard
470nH Shielded Inductor 5.6A 18mOhm Max Nonstandard
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-IHLP1616BZERR47MA1 | 1329333-IHLP1616BZERR47MA1 | 541-IHLP1616BZERR47MA1DKR-ND |
| Product Name | Automotive 0.47uH 100KHz 5.6A Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | |
| Technology | Standard | ||
| Application | RF Choke |