Vishay Intertechnology, Inc. Fixed Inductors IHLP1616BZERR47M51

Description
470nH Shielded Molded Inductor 9.3A 13.1mOhm Max Nonstandard
Request a Quote Datasheet
Description
470nH Shielded Molded Inductor 9.3A 13.1mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLP1616BZERR47M51DKR-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Molded Inductor 9.3A 13.1mOhm Max Nonstandard

470nH Shielded Molded Inductor 9.3A 13.1mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP1616BZERR47M51CT-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Molded Inductor 9.3A 13.1mOhm Max Nonstandard

470nH Shielded Molded Inductor 9.3A 13.1mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP1616BZERR47M51TR-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Molded Inductor 9.3A 13.1mOhm Max Nonstandard

470nH Shielded Molded Inductor 9.3A 13.1mOhm Max Nonstandard

Buy Now Datasheet
0.47uH 100KHz 9.3A Inductor and Choke - 71-IHLP1616BZERR47M51 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.47uH 100KHz 9.3A Inductor and Choke
71-IHLP1616BZERR47M51
0.47uH 100KHz 9.3A Inductor and Choke 71-IHLP1616BZERR47M51
Inductor Power Shielded Wirewound 0.47uH 20% 100KHz Powdered Iron 9.3A 0.0131Ohm DCR 1616 Product overview: IHLP1616BZERR47M51 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47uH, 100KHz, 9.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.47uH, 100KHz, 9.3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP1616BZERR47M5 1 can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 0.47uH 20% 100KHz Powdered Iron 9.3A 0.0131Ohm DCR 1616 Product overview: IHLP1616BZERR47M51 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47uH, 100KHz, 9.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.47uH, 100KHz, 9.3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP1616BZERR47M51 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHLP1616BZERR47M51DKR-ND 71-IHLP1616BZERR47M51
Product Name Fixed Inductors 0.47uH 100KHz 9.3A Inductor and Choke
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.0131 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
High Frequency & RF Inductors - 1879023-4 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0150 microH
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-R22M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details