Vishay Precision Group Inductors, Coils, Chokes - Fixed Inductors IHLP1616BZERR47M0H

Description
Win Source Part Number: 1369968-IHLP1616BZER R47M0H Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Dale Series: IHLP-1616BZ-0H Package: Tape & Reel Product Status: Active Package / Case: Nonstandard, 2 Lead Mounting Type: Surface Mount HTSUS: 8504.50.4000 Tolerance: ±20% Size / Dimension: 0.160" L x 0.160" W (4.06mm x 4.06mm) Height - Seated (Max): 0.079" (2.00mm) ECCN: EAR99 Material - Core: Ferrite Inductance: 470 nH Current Rating (Amps): 8.5 A Current - Saturation (Isat): 13.1A Shielding: Shielded DC Resistance (DCR): 14.1mOhm Max Frequency - Self Resonant: 145MHz Inductance Frequency - Test: 100 kHz
Request a Quote Datasheet
Description
Win Source Part Number: 1369968-IHLP1616BZER R47M0H Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Dale Series: IHLP-1616BZ-0H Package: Tape & Reel Product Status: Active Package / Case: Nonstandard, 2 Lead Mounting Type: Surface Mount HTSUS: 8504.50.4000 Tolerance: ±20% Size / Dimension: 0.160" L x 0.160" W (4.06mm x 4.06mm) Height - Seated (Max): 0.079" (2.00mm) ECCN: EAR99 Material - Core: Ferrite Inductance: 470 nH Current Rating (Amps): 8.5 A Current - Saturation (Isat): 13.1A Shielding: Shielded DC Resistance (DCR): 14.1mOhm Max Frequency - Self Resonant: 145MHz Inductance Frequency - Test: 100 kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1369968-IHLP1616BZERR47M0H - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1369968-IHLP1616BZERR47M0H
Inductors, Coils, Chokes - Fixed Inductors 1369968-IHLP1616BZERR47M0H
Win Source Part Number: 1369968-IHLP1616BZER R47M0H Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Dale Series: IHLP-1616BZ-0H Package: Tape & Reel Product Status: Active Package / Case: Nonstandard, 2 Lead Mounting Type: Surface Mount HTSUS: 8504.50.4000 Tolerance: ±20% Size / Dimension: 0.160" L x 0.160" W (4.06mm x 4.06mm) Height - Seated (Max): 0.079" (2.00mm) ECCN: EAR99 Material - Core: Ferrite Inductance: 470 nH Current Rating (Amps): 8.5 A Current - Saturation (Isat): 13.1A Shielding: Shielded DC Resistance (DCR): 14.1mOhm Max Frequency - Self Resonant: 145MHz Inductance Frequency - Test: 100 kHz

Win Source Part Number: 1369968-IHLP1616BZERR47M0H
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Dale
Series: IHLP-1616BZ-0H
Package: Tape & Reel
Product Status: Active
Package / Case: Nonstandard, 2 Lead
Mounting Type: Surface Mount
HTSUS: 8504.50.4000
Tolerance: ±20%
Size / Dimension: 0.160" L x 0.160" W (4.06mm x 4.06mm)
Height - Seated (Max): 0.079" (2.00mm)
ECCN: EAR99
Material - Core: Ferrite
Inductance: 470 nH
Current Rating (Amps): 8.5 A
Current - Saturation (Isat): 13.1A
Shielding: Shielded
DC Resistance (DCR): 14.1mOhm Max
Frequency - Self Resonant: 145MHz
Inductance Frequency - Test: 100 kHz

Buy Now Datasheet
Fixed Inductors - 541-4286-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-4286-6-ND
Fixed Inductors 541-4286-6-ND
470nH Shielded Inductor 8.5A 14.1mOhm Max Nonstandard, 2 Lead

470nH Shielded Inductor 8.5A 14.1mOhm Max Nonstandard, 2 Lead

Buy Now Datasheet
Fixed Inductors - 541-4286-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-4286-1-ND
Fixed Inductors 541-4286-1-ND
470nH Shielded Inductor 8.5A 14.1mOhm Max Nonstandard, 2 Lead

470nH Shielded Inductor 8.5A 14.1mOhm Max Nonstandard, 2 Lead

Buy Now Datasheet
Fixed Inductors - 541-4286-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-4286-2-ND
Fixed Inductors 541-4286-2-ND
470nH Shielded Inductor 8.5A 14.1mOhm Max Nonstandard, 2 Lead

470nH Shielded Inductor 8.5A 14.1mOhm Max Nonstandard, 2 Lead

Buy Now Datasheet
0.47uH 100KHz 8.5A Inductor and Choke - 71-IHLP1616BZERR47M0H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.47uH 100KHz 8.5A Inductor and Choke
71-IHLP1616BZERR47M0H
0.47uH 100KHz 8.5A Inductor and Choke 71-IHLP1616BZERR47M0H
Inductor Power Shielded Wirewound 0.47uH 20% 100KHz Powdered Iron 8.5A 0.0141Ohm DCR 1616 T/R Product overview: IHLP1616BZERR47M0H from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47uH, 100KHz, 8.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.47uH, 100KHz, 8.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP1616BZERR47M0 H can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 0.47uH 20% 100KHz Powdered Iron 8.5A 0.0141Ohm DCR 1616 T/R Product overview: IHLP1616BZERR47M0H from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47uH, 100KHz, 8.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.47uH, 100KHz, 8.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP1616BZERR47M0H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Shld, 470Nh, 20%, 8.5A; Inductance Vishay - 84AC6783 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shld, 470Nh, 20%, 8.5A; Inductance Vishay
84AC6783
Inductor, Shld, 470Nh, 20%, 8.5A; Inductance Vishay 84AC6783
INDUCTOR, SHLD, 470NH, 20%, 8.5A; Inductance:470nH; RMS Current (Irms):8.5A; Inductor Construction:Shielde d; Saturation Current (Isat):13.1A; Product Range:IHLP-1616BZ-0H Series; Power Inductor Case:4.45mm x 4.06mm x 2mm; DC RoHS Compliant: Yes

INDUCTOR, SHLD, 470NH, 20%, 8.5A; Inductance:470nH; RMS Current (Irms):8.5A; Inductor Construction:Shielded; Saturation Current (Isat):13.1A; Product Range:IHLP-1616BZ-0H Series; Power Inductor Case:4.45mm x 4.06mm x 2mm; DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1369968-IHLP1616BZERR47M0H 541-4286-6-ND 71-IHLP1616BZERR47M0H 84AC6783
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors 0.47uH 100KHz 8.5A Inductor and Choke Inductor, Shld, 470Nh, 20%, 8.5A; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Technology Standard
Core Material Ferrite Ferrite
Application RF Choke
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1712-3627453226C680KCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - ECS-HCMPI-0503Q-1R0M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers