SMD Shielded Inductor 0.47uH 20% 5.6A 18mR 1616 Product overview: IHLP1616BZERR47M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.47uH, 5.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.47uH, 5.6A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP1616BZERR47M0
470nH Shielded Molded Inductor 5.6A 18mOhm Max Nonstandard
470nH Shielded Molded Inductor 5.6A 18mOhm Max Nonstandard
470nH Shielded Molded Inductor 5.6A 18mOhm Max Nonstandard
INDUCTOR POWER .47UH 5.6A SMD 470nH 5.6A 11.5A 5.6A - ¦20% Shielded 18 mOhm Max - - General Purpose - 0.175"" L x 0.160"" W x 0.079"" H (4.45mm x 4.06mm x 2.00mm) Surface Mount Tape & Reel (TR)
INDUCTOR, SHIELDED, 470NH, 5.6A; Inductance:470nH; RMS Current (Irms):5.6A; Inductor Construction:Shielde
INDUCTOR, SHIELDED, 470NH, 11.5A, SMD, FULL REEL; Inductance:470nH; RMS Current (Irms):5.6A; Inductor Construction:Shielde
| ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-IHLP1616BZERR47M01 | 541-2569-2-ND | IHLP1616BZERR47M01 | 56AC1011 | 45M5859 |
| Product Name | SMD 0.47uH 5.6A Inductor and Choke | Fixed Inductors | INDUCTOR POWER .47UH 5.6A SMD 470nH 5.6A 11.5A 5.6A - ¦20% Shielded 18 mOhm Max | Inductor, Shielded, 470Nh, 5.6A; Inductance Vishay | Inductor, Shielded, 470Nh, 11.5A, Smd, Full Reel; Inductance Vishay |
| Core Material | Metal, Composite | ||||
| Inductance Range | 0.4700 microH | 0.4700 microH | 0.4700 microH | 0.4700 microH | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| Molded / Shielded | Shielded | Molded; Shielded | Shielded | Shielded |