Vishay Intertechnology, Inc. Automotive SMD Inductor and Choke IHLP1616BZERR22MA1

Description
Power Inductors - SMD .22 ohms 20% AEC-Q200 Product overview: IHLP1616BZERR22MA1 from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP1616BZERR22MA 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power Inductors - SMD .22 ohms 20% AEC-Q200 Product overview: IHLP1616BZERR22MA1 from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP1616BZERR22MA 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD Inductor and Choke - 71-IHLP1616BZERR22MA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD Inductor and Choke
71-IHLP1616BZERR22MA1
Automotive SMD Inductor and Choke 71-IHLP1616BZERR22MA1
Power Inductors - SMD .22 ohms 20% AEC-Q200 Product overview: IHLP1616BZERR22MA1 from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP1616BZERR22MA 1 can be used for catalog matching and distributor lookup.

Power Inductors - SMD .22 ohms 20% AEC-Q200 Product overview: IHLP1616BZERR22MA1 from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP1616BZERR22MA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - IHLP1616BZERR22MA1 - 959870-IHLP1616BZERR22MA1 - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - IHLP1616BZERR22MA1
959870-IHLP1616BZERR22MA1
Fixed Inductors - IHLP1616BZERR22MA1 959870-IHLP1616BZERR22MA1
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 959870-IHLP1616BZERR 22MA1 Packaging: Tape and Reel Inductance: 220 nH Tolerance: 20 % Test Frequency: 100 kHz Self Resonant Frequency: 151 MHz Composition: Wirewound Height: 2 mm Categories: Fixed Inductors Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -55 °C RMS Current (Irms): 13 A Saturation Current: 24 A Series Resistance: 8.6 mΩ Inductance Tolerance: 20 %

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 959870-IHLP1616BZERR22MA1
Packaging: Tape and Reel
Inductance: 220 nH
Tolerance: 20 %
Test Frequency: 100 kHz
Self Resonant Frequency: 151 MHz
Composition: Wirewound
Height: 2 mm
Categories: Fixed Inductors
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -55 °C
RMS Current (Irms): 13 A
Saturation Current: 24 A
Series Resistance: 8.6 mΩ
Inductance Tolerance: 20 %

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-IHLP1616BZERR22MA1 959870-IHLP1616BZERR22MA1
Product Name Automotive SMD Inductor and Choke Fixed Inductors - IHLP1616BZERR22MA1
Technology Power Choke Wirewound
Core Material Composite
Inductance Range 0.2200 microH 0.2200 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Packing Method Reel Tape Reel; Tape and Reel
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3178-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Power Inductors - 1-2176640-1 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 47 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details