Vishay Precision Group Fixed Inductors IHLP1616BZERR22M11

Description
220nH Shielded Molded Inductor 9A 7mOhm Max Nonstandard
Request a Quote Datasheet
Description
220nH Shielded Molded Inductor 9A 7mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLP1616BZERR22M11CT-ND - DigiKey
Thief River Falls, MN, United States
220nH Shielded Molded Inductor 9A 7mOhm Max Nonstandard

220nH Shielded Molded Inductor 9A 7mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP1616BZERR22M11TR-ND - DigiKey
Thief River Falls, MN, United States
220nH Shielded Molded Inductor 9A 7mOhm Max Nonstandard

220nH Shielded Molded Inductor 9A 7mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP1616BZERR22M11DKR-ND - DigiKey
Thief River Falls, MN, United States
220nH Shielded Molded Inductor 9A 7mOhm Max Nonstandard

220nH Shielded Molded Inductor 9A 7mOhm Max Nonstandard

Buy Now Datasheet
SMD 9A Inductor and Choke - 71-IHLP1616BZERR22M11 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 9A Inductor and Choke
71-IHLP1616BZERR22M11
SMD 9A Inductor and Choke 71-IHLP1616BZERR22M11
SMD Power Inductor 220nH 9A Shielded 1616 Product overview: IHLP1616BZERR22M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 9A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 9A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP1616BZERR22M1 1 can be used for catalog matching and distributor lookup.

SMD Power Inductor 220nH 9A Shielded 1616 Product overview: IHLP1616BZERR22M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 9A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 9A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP1616BZERR22M11 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
INDUCTOR POWER .22UH 9.0A SMD 220nH 9A 9A 9A - ¦20% Shielded 7 mOhm Max - - General Purpose - 0.175
Anaheim, CA, United States
INDUCTOR POWER .22UH 9.0A SMD 220nH 9A 9A 9A - ¦20% Shielded 7 mOhm Max - - General Purpose - 0.175"" L x 0.160"" W x 0.079"" H (4.45mm x 4.06mm x 2.00mm) Surface Mount Tape & Reel (TR)
IHLP1616BZERR22M11
INDUCTOR POWER .22UH 9.0A SMD 220nH 9A 9A 9A - ¦20% Shielded 7 mOhm Max - - General Purpose - 0.175"" L x 0.160"" W x 0.079"" H (4.45mm x 4.06mm x 2.00mm) Surface Mount Tape & Reel (TR) IHLP1616BZERR22M11
INDUCTOR POWER .22UH 9.0A SMD 220nH 9A 9A 9A - ¦20% Shielded 7 mOhm Max - - General Purpose - 0.175"" L x 0.160"" W x 0.079"" H (4.45mm x 4.06mm x 2.00mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER .22UH 9.0A SMD 220nH 9A 9A 9A - ¦20% Shielded 7 mOhm Max - - General Purpose - 0.175"" L x 0.160"" W x 0.079"" H (4.45mm x 4.06mm x 2.00mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Inductor, Shielded, 220Nh, 9A, Smd, Full Reel; Inductance Vishay - 45M5858 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 220Nh, 9A, Smd, Full Reel; Inductance Vishay
45M5858
Inductor, Shielded, 220Nh, 9A, Smd, Full Reel; Inductance Vishay 45M5858
INDUCTOR, SHIELDED, 220NH, 9A, SMD, FULL REEL; Inductance:220nH; RMS Current (Irms):9A; Inductor Construction:Shielde d; Saturation Current (Isat):9A; Product Range:IHLP-1616BZ-11 Series; Inductor Case / Package:-; Product Height:2mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 220NH, 9A, SMD, FULL REEL; Inductance:220nH; RMS Current (Irms):9A; Inductor Construction:Shielded; Saturation Current (Isat):9A; Product Range:IHLP-1616BZ-11 Series; Inductor Case / Package:-; Product Height:2mm RoHS Compliant: Yes

Supplier's Site
Inductor, Shielded, 220Nh, 9A; Inductance Vishay - 56AC1010 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 220Nh, 9A; Inductance Vishay
56AC1010
Inductor, Shielded, 220Nh, 9A; Inductance Vishay 56AC1010
INDUCTOR, SHIELDED, 220NH, 9A; Inductance:220nH; RMS Current (Irms):9A; Inductor Construction:Shielde d; Saturation Current (Isat):9A; Product Range:IHLP-1616BZ-11 Series; Inductor Case / Package:-; DC Resistance Max:0.007ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 220NH, 9A; Inductance:220nH; RMS Current (Irms):9A; Inductor Construction:Shielded; Saturation Current (Isat):9A; Product Range:IHLP-1616BZ-11 Series; Inductor Case / Package:-; DC Resistance Max:0.007ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHLP1616BZERR22M11CT-ND 71-IHLP1616BZERR22M11 IHLP1616BZERR22M11 45M5858 56AC1010
Product Name Fixed Inductors SMD 9A Inductor and Choke INDUCTOR POWER .22UH 9.0A SMD 220nH 9A 9A 9A - ¦20% Shielded 7 mOhm Max - - General Purpose - 0.175"" L x 0.160"" W x 0.079"" H (4.45mm x 4.06mm x 2.00mm) Surface Mount Tape & Reel (TR) Inductor, Shielded, 220Nh, 9A, Smd, Full Reel; Inductance Vishay Inductor, Shielded, 220Nh, 9A; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
DCR 0.0070 ohms 0.0070 ohms 0.0070 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R3-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT50-7 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 8.87 to ? microH
Rated DC Current 8100 milliamps
View Details
3 suppliers