Vishay Precision Group Fixed Inductors IHLP1616BZERR10M5A

Description
100nH Shielded Molded Inductor 17.3A 4.2mOhm Max Nonstandard
Request a Quote Datasheet
Description
100nH Shielded Molded Inductor 17.3A 4.2mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLP1616BZERR10M5ACT-ND - DigiKey
Thief River Falls, MN, United States
100nH Shielded Molded Inductor 17.3A 4.2mOhm Max Nonstandard

100nH Shielded Molded Inductor 17.3A 4.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP1616BZERR10M5ATR-ND - DigiKey
Thief River Falls, MN, United States
100nH Shielded Molded Inductor 17.3A 4.2mOhm Max Nonstandard

100nH Shielded Molded Inductor 17.3A 4.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP1616BZERR10M5ADKR-ND - DigiKey
Thief River Falls, MN, United States
100nH Shielded Molded Inductor 17.3A 4.2mOhm Max Nonstandard

100nH Shielded Molded Inductor 17.3A 4.2mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Aec-Q200, Shld, 100Nh, 17.3A; Inductance Vishay - 84AC6781 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, Shld, 100Nh, 17.3A; Inductance Vishay
84AC6781
Inductor, Aec-Q200, Shld, 100Nh, 17.3A; Inductance Vishay 84AC6781
INDUCTOR, AEC-Q200, SHLD, 100NH, 17.3A; Inductance:100nH; RMS Current (Irms):17.3A; Inductor Construction:Shielde d; Saturation Current (Isat):19A; Product Range:IHLP-1616BZ-5A Series; Power Inductor Case:4.45mm x 4.06mm x 2mm; DC RoHS Compliant: Yes

INDUCTOR, AEC-Q200, SHLD, 100NH, 17.3A; Inductance:100nH; RMS Current (Irms):17.3A; Inductor Construction:Shielded; Saturation Current (Isat):19A; Product Range:IHLP-1616BZ-5A Series; Power Inductor Case:4.45mm x 4.06mm x 2mm; DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHLP1616BZERR10M5ACT-ND 84AC6781
Product Name Fixed Inductors Inductor, Aec-Q200, Shld, 100Nh, 17.3A; Inductance Vishay
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.0042 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1712-36274532261R5MTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Leaded Inductors - 1620146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 39000 microH
Lead Style Radial; Radial
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-3N3 0201DS-3N3XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details