Vishay Precision Group Fixed Inductors IHLP1616BZERR10M11

Description
100nH Shielded Molded Inductor 12A 4.5mOhm Max Nonstandard
Request a Quote Datasheet
Description
100nH Shielded Molded Inductor 12A 4.5mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLP1616BZERR10M11TR-ND - DigiKey
Thief River Falls, MN, United States
100nH Shielded Molded Inductor 12A 4.5mOhm Max Nonstandard

100nH Shielded Molded Inductor 12A 4.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP1616BZERR10M11DKR-ND - DigiKey
Thief River Falls, MN, United States
100nH Shielded Molded Inductor 12A 4.5mOhm Max Nonstandard

100nH Shielded Molded Inductor 12A 4.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP1616BZERR10M11CT-ND - DigiKey
Thief River Falls, MN, United States
100nH Shielded Molded Inductor 12A 4.5mOhm Max Nonstandard

100nH Shielded Molded Inductor 12A 4.5mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
963152-IHLP1616BZERR10M11
Inductors, Coils, Chokes - Fixed Inductors 963152-IHLP1616BZERR10M11
Win Source Part Number: 963152-IHLP1616BZERR 10M11 Category: Inductors, Coils, Chokes>Fixed Inductors Series: IHLP-1616BZ-11 Type: Molded Package: Tape & Reel Shielding: Shielded Inductance: 100 nH Height - Seated (Max): 0.079" (2.00mm) Standard Package: 4,000 Mounting: SMD (SMT) Tolerance: ±20% Frequency - Self Resonant: 299MHz Package / Case: Nonstandard DC Resistance (DCR): 4.5mOhm Max Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.175" L x 0.160" W (4.45mm x 4.06mm) Alternative Parts (Cross-Reference): ASPI-4020HI-R10M-T; SRP7030-R10M; PM7232S-R10M-RC; SLC7530S-101MLC; SRP1235-R10M; SLC1049-101MLBIHLP16 16BZERR10M11.; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 12 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.4000 Mfr: Vishay Dale Other Names: 541-IHLP1616BZERR10M 11CT,IHLP1616BZERR10 M11-ND,541-IHLP1616B ZERR10M11DKR,541-IHL P1616BZERR10M11TR Current - Saturation (Isat): 12A

Win Source Part Number: 963152-IHLP1616BZERR10M11
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: IHLP-1616BZ-11
Type: Molded
Package: Tape & Reel
Shielding: Shielded
Inductance: 100 nH
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Tolerance: ±20%
Frequency - Self Resonant: 299MHz
Package / Case: Nonstandard
DC Resistance (DCR): 4.5mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.175" L x 0.160" W (4.45mm x 4.06mm)
Alternative Parts (Cross-Reference): ASPI-4020HI-R10M-T; SRP7030-R10M; PM7232S-R10M-RC; SLC7530S-101MLC; SRP1235-R10M; SLC1049-101MLBIHLP1616BZERR10M11.;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 12 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.4000
Mfr: Vishay Dale
Other Names: 541-IHLP1616BZERR10M11CT,IHLP1616BZERR10M11-ND,541-IHLP1616BZERR10M11DKR,541-IHLP1616BZERR10M11TR
Current - Saturation (Isat): 12A

Buy Now Datasheet
SMD 0.1uH 12A Inductor and Choke - 71-IHLP1616BZERR10M11 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.1uH 12A Inductor and Choke
71-IHLP1616BZERR10M11
SMD 0.1uH 12A Inductor and Choke 71-IHLP1616BZERR10M11
SMD Shielded Inductor 0.1uH 20% 12A 4.5mR 1616 Product overview: IHLP1616BZERR10M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1uH, 12A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.1uH, 12A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP1616BZERR10M1 1 can be used for catalog matching and distributor lookup.

SMD Shielded Inductor 0.1uH 20% 12A 4.5mR 1616 Product overview: IHLP1616BZERR10M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1uH, 12A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.1uH, 12A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP1616BZERR10M11 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
INDUCTOR POWER .10UH 12A SMD 100nH 12A 12A 12A - ¦20% Shielded 4.5 mOhm Max - - General Purpose - 0.175
Anaheim, CA, United States
INDUCTOR POWER .10UH 12A SMD 100nH 12A 12A 12A - ¦20% Shielded 4.5 mOhm Max - - General Purpose - 0.175"" L x 0.160"" W x 0.079"" H (4.45mm x 4.06mm x 2.00mm) Surface Mount Tape & Reel (TR)
IHLP1616BZERR10M11
INDUCTOR POWER .10UH 12A SMD 100nH 12A 12A 12A - ¦20% Shielded 4.5 mOhm Max - - General Purpose - 0.175"" L x 0.160"" W x 0.079"" H (4.45mm x 4.06mm x 2.00mm) Surface Mount Tape & Reel (TR) IHLP1616BZERR10M11
INDUCTOR POWER .10UH 12A SMD 100nH 12A 12A 12A - ¦20% Shielded 4.5 mOhm Max - - General Purpose - 0.175"" L x 0.160"" W x 0.079"" H (4.45mm x 4.06mm x 2.00mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER .10UH 12A SMD 100nH 12A 12A 12A - ¦20% Shielded 4.5 mOhm Max - - General Purpose - 0.175"" L x 0.160"" W x 0.079"" H (4.45mm x 4.06mm x 2.00mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Inductor, Shielded, 100Nh, 12A, Smd, Full Reel; Inductance Vishay - 45M5856 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 100Nh, 12A, Smd, Full Reel; Inductance Vishay
45M5856
Inductor, Shielded, 100Nh, 12A, Smd, Full Reel; Inductance Vishay 45M5856
INDUCTOR, SHIELDED, 100NH, 12A, SMD, FULL REEL; Inductance:100nH; RMS Current (Irms):12A; Inductor Construction:Shielde d; Saturation Current (Isat):12A; Product Range:IHLP-1616BZ-11 Series; Inductor Case / Package:-; Product Length:-RoHS Compliant: Yes

INDUCTOR, SHIELDED, 100NH, 12A, SMD, FULL REEL; Inductance:100nH; RMS Current (Irms):12A; Inductor Construction:Shielded; Saturation Current (Isat):12A; Product Range:IHLP-1616BZ-11 Series; Inductor Case / Package:-; Product Length:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 541-IHLP1616BZERR10M11TR-ND 963152-IHLP1616BZERR10M11 71-IHLP1616BZERR10M11 IHLP1616BZERR10M11 45M5856
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 0.1uH 12A Inductor and Choke INDUCTOR POWER .10UH 12A SMD 100nH 12A 12A 12A - ¦20% Shielded 4.5 mOhm Max - - General Purpose - 0.175"" L x 0.160"" W x 0.079"" H (4.45mm x 4.06mm x 2.00mm) Surface Mount Tape & Reel (TR) Inductor, Shielded, 100Nh, 12A, Smd, Full Reel; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
DCR 0.0045 ohms 0.0045 ohms 0.0045 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1711153 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 1 microH
View Details
Automotive 0.056uH 200MHz 0.6A Inductor and Choke - 71-KQ0603TTE56NG - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers
Power Inductors - ECS-MPI2520R1-3R3-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J332SAL4TCT-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details