Vishay Precision Group Fixed Inductors IHLP1616BZER4R7M11

Description
4.7µH Shielded Molded Inductor 1.7A 105mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.7µH Shielded Molded Inductor 1.7A 105mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-1051-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1051-1-ND
Fixed Inductors 541-1051-1-ND
4.7µH Shielded Molded Inductor 1.7A 105mOhm Max Nonstandard

4.7µH Shielded Molded Inductor 1.7A 105mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1051-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1051-6-ND
Fixed Inductors 541-1051-6-ND
4.7µH Shielded Molded Inductor 1.7A 105mOhm Max Nonstandard

4.7µH Shielded Molded Inductor 1.7A 105mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1051-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1051-2-ND
Fixed Inductors 541-1051-2-ND
4.7µH Shielded Molded Inductor 1.7A 105mOhm Max Nonstandard

4.7µH Shielded Molded Inductor 1.7A 105mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 4.7UH 1.7A SMD 4.7¦H 1.7A 1.75A 1.7A - ¦20% Shielded 105 mOhm Max - IHLP1616BZER4R7M11 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 4.7UH 1.7A SMD 4.7¦H 1.7A 1.75A 1.7A - ¦20% Shielded 105 mOhm Max
IHLP1616BZER4R7M11
INDUCTOR POWER 4.7UH 1.7A SMD 4.7¦H 1.7A 1.75A 1.7A - ¦20% Shielded 105 mOhm Max IHLP1616BZER4R7M11
INDUCTOR POWER 4.7UH 1.7A SMD 4.7¦H 1.7A 1.75A 1.7A - ¦20% Shielded 105 mOhm Max - - General Purpose - 0.175"" L x 0.160"" W x 0.079"" H (4.45mm x 4.06mm x 2.00mm) Surface Mount Digi-Reel«

INDUCTOR POWER 4.7UH 1.7A SMD 4.7¦H 1.7A 1.75A 1.7A - ¦20% Shielded 105 mOhm Max - - General Purpose - 0.175"" L x 0.160"" W x 0.079"" H (4.45mm x 4.06mm x 2.00mm) Surface Mount Digi-Reel«

Supplier's Site
SMD 4.7uH 1.7A Inductor and Choke - 71-IHLP1616BZER4R7M11 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7uH 1.7A Inductor and Choke
71-IHLP1616BZER4R7M11
SMD 4.7uH 1.7A Inductor and Choke 71-IHLP1616BZER4R7M11
4.7uH Shielded SMD Inductor, 1.7A, 1616 Case Product overview: IHLP1616BZER4R7M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uH, 1.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7uH, 1.7A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP1616BZER4R7M1 1 can be used for catalog matching and distributor lookup.

4.7uH Shielded SMD Inductor, 1.7A, 1616 Case Product overview: IHLP1616BZER4R7M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uH, 1.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7uH, 1.7A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP1616BZER4R7M11 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - IHLP1616BZER4R7M11 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
IHLP1616BZER4R7M11
Fixed Inductors IHLP1616BZER4R7M11
FIXED IND 4.7UH 1.7A 105MOHM SMD

FIXED IND 4.7UH 1.7A 105MOHM SMD

Supplier's Site Datasheet
Inductor, Shielded, 4.7Uh, 1.75A, Smd; Inductance Vishay - 45M5866 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 4.7Uh, 1.75A, Smd; Inductance Vishay
45M5866
Inductor, Shielded, 4.7Uh, 1.75A, Smd; Inductance Vishay 45M5866
INDUCTOR, SHIELDED, 4.7UH, 1.75A, SMD; Inductance:4.7µH; RMS Current (Irms):1.7A; Inductor Construction:Shielde d; Saturation Current (Isat):1.75A; Product Range:IHLP-1616BZ-11 Series; Inductor Case / Package:-; Product Length:4.45mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 4.7UH, 1.75A, SMD; Inductance:4.7µH; RMS Current (Irms):1.7A; Inductor Construction:Shielded; Saturation Current (Isat):1.75A; Product Range:IHLP-1616BZ-11 Series; Inductor Case / Package:-; Product Length:4.45mm RoHS Compliant: Yes

Supplier's Site
Inductor, 4.7Uh, 1.75A, 20% Rohs Compliant Vishay - 33R0098 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Uh, 1.75A, 20% Rohs Compliant Vishay
33R0098
Inductor, 4.7Uh, 1.75A, 20% Rohs Compliant Vishay 33R0098
INDUCTOR, 4.7UH, 1.75A, 20% ROHS COMPLIANT: YES

INDUCTOR, 4.7UH, 1.75A, 20% ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-1051-1-ND IHLP1616BZER4R7M11 71-IHLP1616BZER4R7M11 IHLP1616BZER4R7M11 45M5866 33R0098
Product Name Fixed Inductors INDUCTOR POWER 4.7UH 1.7A SMD 4.7¦H 1.7A 1.75A 1.7A - ¦20% Shielded 105 mOhm Max SMD 4.7uH 1.7A Inductor and Choke Fixed Inductors Inductor, Shielded, 4.7Uh, 1.75A, Smd; Inductance Vishay Inductor, 4.7Uh, 1.75A, 20% Rohs Compliant Vishay
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
DCR 0.1050 ohms 0.1050 ohms 0.1050 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R3-220-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT44-3 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 12.3 to ? microH
Rated DC Current 4000 milliamps
View Details
3 suppliers