Vishay Precision Group Inductance Vishay IHLP1616BZER4R7M11.

Description
Inductance:4.7µH; RMS Current (Irms):1.7A; Inductor Construction:Shielde d; Saturation Current (Isat):1.75A; Product Range:-; DC Resistance Max:0.105ohm; Inductance Tolerance:± 20%; Product Length:4.45mm; Product Width:4.06mm RoHS Compliant: Yes
Datasheet
Description
Inductance:4.7µH; RMS Current (Irms):1.7A; Inductor Construction:Shielde d; Saturation Current (Isat):1.75A; Product Range:-; DC Resistance Max:0.105ohm; Inductance Tolerance:± 20%; Product Length:4.45mm; Product Width:4.06mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductance Vishay - 27AC6610 - Newark, An Avnet Company
Chicago, IL, United States
Inductance Vishay
27AC6610
Inductance Vishay 27AC6610
Inductance:4.7µH; RMS Current (Irms):1.7A; Inductor Construction:Shielde d; Saturation Current (Isat):1.75A; Product Range:-; DC Resistance Max:0.105ohm; Inductance Tolerance:± 20%; Product Length:4.45mm; Product Width:4.06mm RoHS Compliant: Yes

Inductance:4.7µH; RMS Current (Irms):1.7A; Inductor Construction:Shielded; Saturation Current (Isat):1.75A; Product Range:-; DC Resistance Max:0.105ohm; Inductance Tolerance:± 20%; Product Length:4.45mm; Product Width:4.06mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 27AC6610
Product Name Inductance Vishay
Mounting Option Surface Mount Technology
Inductance Range 4.7 microH
Inductance Tolerance 20 (+/- %)
DCR 0.1050 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J243JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1911298P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.1800 ohms
Rated DC Current 1500 milliamps
Standards and Certifications RoHS
View Details
Common Mode Chokes - 486-3-127-625-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details