Vishay Precision Group Fixed Inductors IHLP1616BZER3R3M5A

Description
3.3µH Shielded Molded Inductor 3.5A 83.1mOhm Max Nonstandard
Request a Quote Datasheet
Description
3.3µH Shielded Molded Inductor 3.5A 83.1mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLP1616BZER3R3M5ADKR-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Molded Inductor 3.5A 83.1mOhm Max Nonstandard

3.3µH Shielded Molded Inductor 3.5A 83.1mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP1616BZER3R3M5ACT-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Molded Inductor 3.5A 83.1mOhm Max Nonstandard

3.3µH Shielded Molded Inductor 3.5A 83.1mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP1616BZER3R3M5ATR-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Molded Inductor 3.5A 83.1mOhm Max Nonstandard

3.3µH Shielded Molded Inductor 3.5A 83.1mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Aec-Q200, Shld, 3.3Uh, 3.5A; Inductance Vishay - 84AC6789 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, Shld, 3.3Uh, 3.5A; Inductance Vishay
84AC6789
Inductor, Aec-Q200, Shld, 3.3Uh, 3.5A; Inductance Vishay 84AC6789
INDUCTOR, AEC-Q200, SHLD, 3.3UH, 3.5A; Inductance:3.3µH; RMS Current (Irms):3.5A; Inductor Construction:Shielde d; Saturation Current (Isat):3A; Product Range:IHLP-1616BZ-5A Series; Power Inductor Case:4.45mm x 4.06mm x 2mm; DC RoHS Compliant: Yes

INDUCTOR, AEC-Q200, SHLD, 3.3UH, 3.5A; Inductance:3.3µH; RMS Current (Irms):3.5A; Inductor Construction:Shielded; Saturation Current (Isat):3A; Product Range:IHLP-1616BZ-5A Series; Power Inductor Case:4.45mm x 4.06mm x 2mm; DC RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - IHLP1616BZER3R3M5A - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
IHLP1616BZER3R3M5A
Fixed Inductors IHLP1616BZER3R3M5A
FIXED IND 3.3UH 3.5 A 83.1 MOHM

FIXED IND 3.3UH 3.5 A 83.1 MOHM

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHLP1616BZER3R3M5ADKR-ND 84AC6789 IHLP1616BZER3R3M5A
Product Name Fixed Inductors Inductor, Aec-Q200, Shld, 3.3Uh, 3.5A; Inductance Vishay Fixed Inductors
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.0831 ohms 0.0831 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2125JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Leaded Inductors - 1911298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Common Mode Choke
Inductance Range 3300 microH
View Details
Common Mode Chokes - 486-DKFP-B21B-D810-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details