Vishay Intertechnology, Inc. Fixed Inductors IHLP1616BZER2R2MA1

Description
2.2µH Shielded Inductor 2.85A 90mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Shielded Inductor 2.85A 90mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLP1616BZER2R2MA1TR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Inductor 2.85A 90mOhm Max Nonstandard

2.2µH Shielded Inductor 2.85A 90mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP1616BZER2R2MA1CT-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Inductor 2.85A 90mOhm Max Nonstandard

2.2µH Shielded Inductor 2.85A 90mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP1616BZER2R2MA1DKR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Inductor 2.85A 90mOhm Max Nonstandard

2.2µH Shielded Inductor 2.85A 90mOhm Max Nonstandard

Buy Now Datasheet
Automotive 2.2uH 100KHz 2.85A Inductor and Choke - 71-IHLP1616BZER2R2MA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 2.2uH 100KHz 2.85A Inductor and Choke
71-IHLP1616BZER2R2MA1
Automotive 2.2uH 100KHz 2.85A Inductor and Choke 71-IHLP1616BZER2R2MA1
Inductor Power Shielded Wirewound 2.2uH 20% 100KHz Powdered Iron 2.85A 0.09Ohm DCR 1616 Automotive T/R Product overview: IHLP1616BZER2R2MA1 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.2uH, 100KHz, 2.85A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 2.2uH, 100KHz, 2.85A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP1616BZER2R2MA 1 can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 2.2uH 20% 100KHz Powdered Iron 2.85A 0.09Ohm DCR 1616 Automotive T/R Product overview: IHLP1616BZER2R2MA1 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.2uH, 100KHz, 2.85A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 2.2uH, 100KHz, 2.85A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP1616BZER2R2MA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
960392-IHLP1616BZER2R2MA1
Inductors, Coils, Chokes - Fixed Inductors 960392-IHLP1616BZER2R2MA1
Win Source Part Number: 960392-IHLP1616BZER2 R2MA1 Category: Inductors, Coils, Chokes>Fixed Inductors Series: IHLP-1616BZ-A1 Package: Tape & Reel Shielding: Shielded Inductance: 2.2 µH Height - Seated (Max): 0.079" (2.00mm) Standard Package: 4,000 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Metal Composite Frequency - Self Resonant: 39MHz Package / Case: Nonstandard DC Resistance (DCR): 90mOhm Max Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.175" L x 0.160" W (4.45mm x 4.06mm) Alternative Parts (Cross-Reference): NR4012T2R2M; NRH3012T2R2MNV; SPM3020T-2R2M; SRN3010-2R2M; SRP4012TA-2R2M; NR4018T2R2M; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.85 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.8000 Mfr: Vishay Dale Other Names: 541-IHLP1616BZER2R2M A1TR,541-IHLP1616BZE R2R2MA1DKR,541-IHLP1 616BZER2R2MA1CT Current - Saturation (Isat): 6A

Win Source Part Number: 960392-IHLP1616BZER2R2MA1
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: IHLP-1616BZ-A1
Package: Tape & Reel
Shielding: Shielded
Inductance: 2.2 µH
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Metal Composite
Frequency - Self Resonant: 39MHz
Package / Case: Nonstandard
DC Resistance (DCR): 90mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.175" L x 0.160" W (4.45mm x 4.06mm)
Alternative Parts (Cross-Reference): NR4012T2R2M; NRH3012T2R2MNV; SPM3020T-2R2M; SRN3010-2R2M; SRP4012TA-2R2M; NR4018T2R2M;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.85 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.8000
Mfr: Vishay Dale
Other Names: 541-IHLP1616BZER2R2MA1TR,541-IHLP1616BZER2R2MA1DKR,541-IHLP1616BZER2R2MA1CT
Current - Saturation (Isat): 6A

Buy Now Datasheet
Inductor, 2.2Uh, 20%, Shielded, 2.85A Rohs Compliant Vishay - 91AH7617 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, 20%, Shielded, 2.85A Rohs Compliant Vishay
91AH7617
Inductor, 2.2Uh, 20%, Shielded, 2.85A Rohs Compliant Vishay 91AH7617
INDUCTOR, 2.2UH, 20%, SHIELDED, 2.85A ROHS COMPLIANT: YES

INDUCTOR, 2.2UH, 20%, SHIELDED, 2.85A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHLP1616BZER2R2MA1TR-ND 71-IHLP1616BZER2R2MA1 960392-IHLP1616BZER2R2MA1 91AH7617
Product Name Fixed Inductors Automotive 2.2uH 100KHz 2.85A Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Inductor, 2.2Uh, 20%, Shielded, 2.85A Rohs Compliant Vishay
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Core Material Metal Composite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TE2R2J - 1067836-KQ1008TE2R2J - Win Source Electronics
Specs
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0402-2473JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
016008F (0402) Ferrite Chip Inductors - 016008F-18N - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details