Vishay Precision Group Fixed Inductors IHLP1616BZER2R2M5A

Description
2.2µH Shielded Molded Inductor 3.8A 65mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Shielded Molded Inductor 3.8A 65mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLP1616BZER2R2M5ATR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Molded Inductor 3.8A 65mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 3.8A 65mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP1616BZER2R2M5ADKR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Molded Inductor 3.8A 65mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 3.8A 65mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP1616BZER2R2M5ACT-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Molded Inductor 3.8A 65mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 3.8A 65mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Aec-Q200, Shld, 2.2Uh, 3.8A; Inductance Vishay - 84AC6788 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, Shld, 2.2Uh, 3.8A; Inductance Vishay
84AC6788
Inductor, Aec-Q200, Shld, 2.2Uh, 3.8A; Inductance Vishay 84AC6788
INDUCTOR, AEC-Q200, SHLD, 2.2UH, 3.8A; Inductance:2.2µH; RMS Current (Irms):3.8A; Inductor Construction:Shielde d; Saturation Current (Isat):4A; Product Range:IHLP-1616BZ-5A Series; Power Inductor Case:4.45mm x 4.06mm x 2mm; DC RoHS Compliant: Yes

INDUCTOR, AEC-Q200, SHLD, 2.2UH, 3.8A; Inductance:2.2µH; RMS Current (Irms):3.8A; Inductor Construction:Shielded; Saturation Current (Isat):4A; Product Range:IHLP-1616BZ-5A Series; Power Inductor Case:4.45mm x 4.06mm x 2mm; DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHLP1616BZER2R2M5ATR-ND 84AC6788
Product Name Fixed Inductors Inductor, Aec-Q200, Shld, 2.2Uh, 3.8A; Inductance Vishay
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.0650 ohms
Unlock Full Specs
to access all available technical data