Vishay IHLP1616BZER2R2M01
INDUCTOR POWER 2.2UH 2.85A SMD 2.2¦H 2.85A 6A 2.85A - ¦20% Shielded 90 mOhm Max - - General Purpose - 0.175"" L x 0.160"" W x 0.079"" H (4.45mm x 4.06mm x 2.00mm) Surface Mount Digi-Reel«
2.2uH Shielded SMD Inductor, 2.85A, 90mR DCR, 1616 Case Product overview: IHLP1616BZER2R2M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uH, 2.85A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2uH, 2.85A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP1616BZER2R2M0
2.2µH Shielded Molded Inductor 2.85A 90mOhm Max Nonstandard
2.2µH Shielded Molded Inductor 2.85A 90mOhm Max Nonstandard
2.2µH Shielded Molded Inductor 2.85A 90mOhm Max Nonstandard
INDUCTOR, SHIELDED, 2.2UH, 6A, SMD; Inductance:2.2µH; RMS Current (Irms):2.85A; Inductor Construction:Shielde
INDUCTOR, SHIELDED, 2.2UH, 6A, SMD, FULL REEL; Inductance:2.2µH; RMS Current (Irms):2.85A; Inductor Construction:Shielde
| RS Components, Ltd. | RS Components, Ltd. | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 7486782 | 7486782P | IHLP1616BZER2R2M01 | 71-IHLP1616BZER2R2M01 | 541-1048-2-ND | 45M5863 | 83R8294 |
| Product Name | Surface Mount Inductors | Surface Mount Inductors | INDUCTOR POWER 2.2UH 2.85A SMD 2.2¦H 2.85A 6A 2.85A - ¦20% Shielded 90 mOhm Max | SMD 2.2uH 2.85A Inductor and Choke | Fixed Inductors | Inductor, Shielded, 2.2Uh, 6A, Smd; Inductance Vishay | Inductor, Shielded, 2.2Uh, 6A, Smd, Full Reel; Inductance Vishay |
| Technology | Wirewound | ||||||
| Core Material | Metal composite | Metal, Composite | |||||
| Inductance Range | 2.2 microH | 2.2 microH | 2.2 microH | 2.2 microH | 2.2 microH | 2.2 microH | |
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | RoHS | ||
| EIA Case Size | 1616 | 1616 |