Vishay Intertechnology, Inc. Fixed Inductors IHLP1616BZER1R0MA1

Description
1µH Shielded Inductor 3.75A 37mOhm Max Nonstandard
Request a Quote Datasheet
Description
1µH Shielded Inductor 3.75A 37mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLP1616BZER1R0MA1CT-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Inductor 3.75A 37mOhm Max Nonstandard

1µH Shielded Inductor 3.75A 37mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP1616BZER1R0MA1DKR-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Inductor 3.75A 37mOhm Max Nonstandard

1µH Shielded Inductor 3.75A 37mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP1616BZER1R0MA1TR-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Inductor 3.75A 37mOhm Max Nonstandard

1µH Shielded Inductor 3.75A 37mOhm Max Nonstandard

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1327447-IHLP1616BZER1R0MA1 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327447-IHLP1616BZER1R0MA1
Inductors, Coils, Chokes - Fixed Inductors 1327447-IHLP1616BZER1R0MA1
Manufacturer: Vishay Dale Win Source Part Number: 1327447-IHLP1616BZER 1R0MA1 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Shielding: Shielded Size / Dimension: 0.175" L x 0.160" W (4.45mm x 4.06mm) Inductance: 1 µH Height - Seated (Max): 0.079" (2.00mm) Standard Package: 4,000 Mounting: Surface Mount Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Metal Composite Frequency - Self Resonant: 90MHz DC Resistance (DCR): 37mOhm Max Temperature Range - Operating: -55°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) Current Rating (Amps): 3.75 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.8000 Other Part Number: 541-IHLP1616BZER1R0M A1TR,541-IHLP1616BZE R1R0MA1CT,541-IHLP16 16BZER1R0MA1DKR Current - Saturation (Isat): 8.5A RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1327447-IHLP1616BZER1R0MA1
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Shielding: Shielded
Size / Dimension: 0.175" L x 0.160" W (4.45mm x 4.06mm)
Inductance: 1 µH
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 4,000
Mounting: Surface Mount
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Metal Composite
Frequency - Self Resonant: 90MHz
DC Resistance (DCR): 37mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.75 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.8000
Other Part Number: 541-IHLP1616BZER1R0MA1TR,541-IHLP1616BZER1R0MA1CT,541-IHLP1616BZER1R0MA1DKR
Current - Saturation (Isat): 8.5A
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Automotive 1uH 100KHz 3.75A Inductor and Choke - 71-IHLP1616BZER1R0MA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 1uH 100KHz 3.75A Inductor and Choke
71-IHLP1616BZER1R0MA1
Automotive 1uH 100KHz 3.75A Inductor and Choke 71-IHLP1616BZER1R0MA1
Inductor Power Shielded Wirewound 1uH 20% 100KHz Powdered Iron 3.75A 0.037Ohm DCR 1616 Automotive T/R Product overview: IHLP1616BZER1R0MA1 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1uH, 100KHz, 3.75A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1uH, 100KHz, 3.75A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP1616BZER1R0MA 1 can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 1uH 20% 100KHz Powdered Iron 3.75A 0.037Ohm DCR 1616 Automotive T/R Product overview: IHLP1616BZER1R0MA1 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1uH, 100KHz, 3.75A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1uH, 100KHz, 3.75A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP1616BZER1R0MA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 1Uh, 20%, Shielded, 3.75A Rohs Compliant Vishay - 91AH7616 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Uh, 20%, Shielded, 3.75A Rohs Compliant Vishay
91AH7616
Inductor, 1Uh, 20%, Shielded, 3.75A Rohs Compliant Vishay 91AH7616
INDUCTOR, 1UH, 20%, SHIELDED, 3.75A ROHS COMPLIANT: YES

INDUCTOR, 1UH, 20%, SHIELDED, 3.75A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHLP1616BZER1R0MA1CT-ND 1327447-IHLP1616BZER1R0MA1 71-IHLP1616BZER1R0MA1 91AH7616
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Automotive 1uH 100KHz 3.75A Inductor and Choke Inductor, 1Uh, 20%, Shielded, 3.75A Rohs Compliant Vishay
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Core Material Metal Composite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3150-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
High Frequency & RF Inductors - 1-1879023-3 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0620 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details