Vishay Intertechnology, Inc. Automotive 1uH 100KHz 4.5A Inductor and Choke IHLP1616BZER1R0M1A

Description
Inductor Power Shielded Wirewound 1uH 20% 100KHz Powdered Iron 4.5A 0.027Ohm DCR 1616 Automotive T/R Product overview: IHLP1616BZER1R0M1A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1uH, 100KHz, 4.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1uH, 100KHz, 4.5A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP1616BZER1R0M1 A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded Wirewound 1uH 20% 100KHz Powdered Iron 4.5A 0.027Ohm DCR 1616 Automotive T/R Product overview: IHLP1616BZER1R0M1A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1uH, 100KHz, 4.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1uH, 100KHz, 4.5A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP1616BZER1R0M1 A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 1uH 100KHz 4.5A Inductor and Choke - 71-IHLP1616BZER1R0M1A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 1uH 100KHz 4.5A Inductor and Choke
71-IHLP1616BZER1R0M1A
Automotive 1uH 100KHz 4.5A Inductor and Choke 71-IHLP1616BZER1R0M1A
Inductor Power Shielded Wirewound 1uH 20% 100KHz Powdered Iron 4.5A 0.027Ohm DCR 1616 Automotive T/R Product overview: IHLP1616BZER1R0M1A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1uH, 100KHz, 4.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1uH, 100KHz, 4.5A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP1616BZER1R0M1 A can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 1uH 20% 100KHz Powdered Iron 4.5A 0.027Ohm DCR 1616 Automotive T/R Product overview: IHLP1616BZER1R0M1A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1uH, 100KHz, 4.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1uH, 100KHz, 4.5A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP1616BZER1R0M1A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 541-IHLP1616BZER1R0M1ATR-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Inductor 4.5A 27mOhm Max Nonstandard

1µH Shielded Inductor 4.5A 27mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP1616BZER1R0M1ACT-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Inductor 4.5A 27mOhm Max Nonstandard

1µH Shielded Inductor 4.5A 27mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP1616BZER1R0M1ADKR-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Inductor 4.5A 27mOhm Max Nonstandard

1µH Shielded Inductor 4.5A 27mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - IHLP1616BZER1R0M1A - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
IHLP1616BZER1R0M1A
Fixed Inductors IHLP1616BZER1R0M1A
IHLP-1616BZ-1A 1 20% ER E3

IHLP-1616BZ-1A 1 20% ER E3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-IHLP1616BZER1R0M1A 541-IHLP1616BZER1R0M1ATR-ND IHLP1616BZER1R0M1A
Product Name Automotive 1uH 100KHz 4.5A Inductor and Choke Fixed Inductors Fixed Inductors
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Metal Composite Metal Composite
Configuration Fixed
Unlock Full Specs
to access all available technical data