Vishay IHLP1616BZER1R0M11
1µH Shielded Molded Inductor 4.5A 27mOhm Max Nonstandard
1µH Shielded Molded Inductor 4.5A 27mOhm Max Nonstandard
1µH Shielded Molded Inductor 4.5A 27mOhm Max Nonstandard
INDUCTOR POWER 1.0UH 4.5A SMD 1¦H 4.5A 5A 4.5A - ¦20% Shielded 27 mOhm Max - - General Purpose - 0.175"" L x 0.160"" W x 0.079"" H (4.45mm x 4.06mm x 2.00mm) Surface Mount Digi-Reel«
1uH Shielded SMD Inductor, 4.5A, 1616 Case, Composite Core Product overview: IHLP1616BZER1R0M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uH, 4.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1uH, 4.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP1616BZER1R0M1
INDUCTOR, SHIELDED, 1UH, 5A, SMD; Inductance:1µH; RMS Current (Irms):4.5A; Inductor Construction:Shielde
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 7486791 | 7486791P | 541-1049-6-ND | IHLP1616BZER1R0M11 | 71-IHLP1616BZER1R0M11 | 45M5862 |
| Product Name | Surface Mount Inductors | Surface Mount Inductors | Fixed Inductors | INDUCTOR POWER 1.0UH 4.5A SMD 1¦H 4.5A 5A 4.5A - ¦20% Shielded 27 mOhm Max - - General Purpose - 0.175"" L x 0.160"" W x 0.079"" H (4.45mm x 4.06mm x 2.00mm) Surface Mount Digi-Reel« | SMD 1uH 4.5A Inductor and Choke | Inductor, Shielded, 1Uh, 5A, Smd; Inductance Vishay |
| Technology | Wirewound | |||||
| Core Material | Metal composite | Ferrite, Metal, Composite | ||||
| Inductance Range | 1 microH | 1 microH | 1 microH | 1 microH | 1 microH | |
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | ||
| EIA Case Size | 1616 | 1616 |