Vishay Precision Group Inductance Vishay IHLP1616BZER1R0M11.

Description
Inductance:1µH; RMS Current (Irms):4.5A; Inductor Construction:Shielde d; Saturation Current (Isat):5A; Product Range:-; DC Resistance Max:0.027ohm; Inductance Tolerance:± 20%; Product Length:4.45mm; Product Width:4.06mm RoHS Compliant: Yes
Datasheet
Description
Inductance:1µH; RMS Current (Irms):4.5A; Inductor Construction:Shielde d; Saturation Current (Isat):5A; Product Range:-; DC Resistance Max:0.027ohm; Inductance Tolerance:± 20%; Product Length:4.45mm; Product Width:4.06mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductance Vishay - 26AC0422 - Newark, An Avnet Company
Chicago, IL, United States
Inductance Vishay
26AC0422
Inductance Vishay 26AC0422
Inductance:1µH; RMS Current (Irms):4.5A; Inductor Construction:Shielde d; Saturation Current (Isat):5A; Product Range:-; DC Resistance Max:0.027ohm; Inductance Tolerance:± 20%; Product Length:4.45mm; Product Width:4.06mm RoHS Compliant: Yes

Inductance:1µH; RMS Current (Irms):4.5A; Inductor Construction:Shielded; Saturation Current (Isat):5A; Product Range:-; DC Resistance Max:0.027ohm; Inductance Tolerance:± 20%; Product Length:4.45mm; Product Width:4.06mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 26AC0422
Product Name Inductance Vishay
Mounting Option Surface Mount Technology
Inductance Range 1 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0270 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176639-6 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 6.8 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Application RF Choke
View Details