1µH Shielded Inductor 6.1A 28.5mOhm Max Nonstandard, 2 Lead
1µH Shielded Inductor 6.1A 28.5mOhm Max Nonstandard, 2 Lead
1µH Shielded Inductor 6.1A 28.5mOhm Max Nonstandard, 2 Lead
INDUCTOR, SHLD, 1UH, 20%, 6.1A; Inductance:1µH; RMS Current (Irms):6.1A; Inductor Construction:Shielde
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 541-IHLP1616BZER1R0M0HDKR-ND | 84AC6786 |
| Product Name | Fixed Inductors | Inductor, Shld, 1Uh, 20%, 6.1A; Inductance Vishay |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Core Material | Ferrite | |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) |